Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 0-0284387-1 |
Body Material | PA GF |
---|---|
Color | Natural |
Cable Exit Angle | 180° |
Number of Rows | 1 |
Number of Positions | 3 |
Mating Tab Width | .025in, .64mm |
Width | .492in, 12.5mm |
Height | 25.6mm, 1.008in |
Length | 17mm, .669in |
Nominal Voltage Architecture | 24V, 12V |
Operating Voltage | 24VDC |
Centerline (Pitch) | .138in, 3.5mm |
Mounting Feature | Without |
Polarized | Yes |
Terminal Position Assurance | Yes |
Circuit Application | Signal |
Serviceable | No |
Connector Position Assurance Capable | No |
Packaging Method | Carton |
Packaging Quantity | 4000 |
Hybrid Connector | No |
Connector System | Wire-to-Wire |
Primary Locking Feature | Integrated in Housing |
Strain Relief | No |
Connector Style | Housing for female terminals |
Sealable | No |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
3 POS. REC CONN. ASSY NATURAL Connector & Housing Type: Housing for Female Terminals Mating Tab Width: 1.8 mm Mating Tab Width: .071 in Connector System: Wire-to-Board Number of Positions: 3 Housing for Female Terminals 1.8 mm .071" Wire-to-Board | Multilock & Connector Housing | Part Number: 284387-1 | Internal Number: 284387-1 | Alias Number: 0-0284387-1 | TE Connectivity | TE Store |
Conn Housing PL 3 POS 3.5mm Crimp ST Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 284387-1?
Additional datasheets, footprints and schematics for 284387-1 are listed on our Part Details page. You can also find images and similar parts to 284387-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 284387-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 284387-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 284387-1 fall under?
The 284387-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 284387-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 284387-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 284387-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 284387-1 have stock available?
Authorised distributors including TE Store, Avnet America and Avnet Abacus have stock available or on a lead time for 284387-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 284387-1 often in real-time on the comparison pages.
What if I can't find stock of 284387-1?
You can fill out our help required form which you can use to request a quote for 284387-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.