Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Color | Black |
---|---|
Number of Positions | 96 |
Number of Sections | 3 |
Number of Rows | 10 |
Number of Signal Positions | 96 |
Tab Width | .025in, .63mm |
Tab Thickness | .63mm, .025in |
Interface Plating | Tin (Sn) |
Length | 125.2mm, 4.929in |
Profile Height from PCB | .894in, 22.7mm |
PCB 厚 (推奨) | 1.6mm |
PCB Thickness (Recommended) | .063in |
Width | 1.142in, 29mm |
Nominal Voltage Architecture | 24V, 12V |
Voltage Rating (Max) | 24VDC |
Operating Voltage | 24VDC |
Centerline (Pitch) | .157in, .1in, 2.54mm, 4mm |
UL Flammability Rating | None |
Mounting Holes | Without |
PCB Mount Alignment | Without |
PCB Mount Retention | With |
Locking Interface | With |
PCB Mount Retention Type | Solder Tail |
Panel Mount Feature | Without |
Mounting Orientation | Vertical/180° |
Circuit Application | Signal |
Packaging Quantity | 18 |
Packaging Type | Tray |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Hybrid Header | Yes |
Shielded | No |
Termination Method | Through Hole - Solder |
Operating Temperature (Max) | 149°F, 65°C |
Operating Temperature Range | -30 – 65°C, -22 – 149°F |
Where can I find additional details, specifications and documents for a 284316-1?
Additional datasheets, footprints and schematics for 284316-1 are listed on our Part Details page. You can also find images and similar parts to 284316-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 284316-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 284316-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 284316-1 fall under?
The 284316-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 284316-1 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 284316-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 284316-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 284316-1 have stock available?
There is no stock from authorised distributors for 284316-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 284316-1 often in real-time on the comparison pages.
What if I can't find stock of 284316-1?
You can fill out our help required form which you can use to request a quote for 284316-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.