2843/7 RD005 Cable by Alpha Wire

WIRE RED 26AWG 7/34AWG 30.5M

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$50.78

Distributor Stock
Logo for RS
RS
from US$50.78
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$112.61
2
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$91.95
-
Buy Now
Logo for element14
element14
from US$104.97
-
Buy Now
Logo for Farnell
Farnell
from US$50.78
-
Buy Now

Specifications

Jacket Material PTFE
Jacket Colour Red
Wire Gauge 26AWG
Conductor Area CSA 0.142mm²
Reel Length (Imperial) 100ft
Reel Length (Metric) 30.5m
No. of Max Strands x Strand Size 7 x 34AWG
Voltage Rating 250V
Conductor Material Silver Plated Copper
External Diameter 0.787mm
Approval Specification MIL-DTL-16878/6 (Type ET) UL VW-1
Product Range -
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

Hook-Up Wire, Copper, 26 AWG, 7x34, Red TFE insulated, -60 to +200C, 250V | Alpha Wire 2843/7 RD005 | RS Americas
PTFE Hook up wire 26AWG 250V red 30m | RS
Hook Up Wire, 100Ft, 26Awg, Copper, Red, 250V | Newark Electronics
WIRE, RED, 26AWG, 7/34AWG, 30.5M | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2843/7 RD005?

Additional datasheets, footprints and schematics for 2843/7 RD005 are listed on our Part Details page. You can also find images and similar parts to 2843/7 RD005 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2843/7 RD005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2843/7 RD005 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2843/7 RD005 fall under?

The 2843/7 RD005 is listed under Cable Leads & Connectors > Cable > Cable & Wire.

Can I view similar or alternative parts?

You can view similar parts to 2843/7 RD005 when available in the Cable & Wire range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2843/7 RD005 you can contact the distributor directly for product support, shipping queries etc.

Is the 2843/7 RD005 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2843/7 RD005 have stock available?

Authorised distributors including RS Americas, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 2843/7 RD005.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2843/7 RD005 often in real-time on the comparison pages.

What if I can't find stock of 2843/7 RD005?

You can fill out our help required form which you can use to request a quote for 2843/7 RD005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay