2842132-8 Part Information

Details for 2842132-8 by TE Connectivity

Connectors>PCB Connectors>Board-to-Board Connectors>Board-to-Board Headers & Receptacles

Part Downloads

Featured content from Farnell

Part Specifications

Post Size .5mm, .02in
Connector Profile Standard
Assembly Process Feature Material Thermoplastic
Number of Rows 2
PCB Mount Orientation Vertical
Stackable No
Board-to-Board Configuration Vertical
Number of Positions 16
Contact Current Rating (Max) 2A
Mating Post Length 4mm, .157in
PCB Contact Termination Area Plating Material Thickness 2µm, 78.74µin
Contact Underplating Material Thickness 19.69µin, .5µm
Contact Mating Area Plating Material Thickness 29.92µin, .76µm
Contact Underplating Material Nickel
PCB Contact Termination Area Plating Material Tin
Contact Type Pin
Contact Mating Area Plating Material Gold
端子の下地めっきの材料 Nickel
Contact Base Material Brass
Contact Layout Inline
Contact Shape & Form Square
PCB Contact Termination Area Plating Material Finish Bright
Connector Width .157in, 4mm
PCB Thickness (Recommended) 1.6mm, .063in
Connector Length .63in, 16mm
Row-to-Row Spacing 2mm, .079in
Dielectric Withstanding Voltage (Max) 500VAC
Operating Voltage 125VAC
Centerline (Pitch) .079in, 2mm
Housing Material PA9T GF
Housing Color Black
UL File Number E28476
Agency/Standard UL
UL Rating Recognized
UL Flammability Rating UL 94V-0
Assembly Process Feature Pick and Place Cover, Plastic Cap
Circuit Application Signal
Packaging Method Tube
実装方法 Tube
Connector System Board-to-Board
Make First / Break Last No
Connector & Contact Terminates To Printed Circuit Board
Header Type Breakaway
PCB Connector Assembly Type PCB Mount Header
Termination Post & Tail Length 2.8mm, .11in
Termination Method to Printed Circuit Board Through Hole (SMT Compatible)
High Temperature Compatible Yes
Operating Temperature Range -40 – 221°F, -40 – 105°C
RoHS Compliant ELV Compliant Reflow solder capable to 260°C
Status: Active
Product Code: H284
Global Product Line: 438
GPL Description: Industrial

Alternative Part Descriptions

  • Connector Unshrouded Header 16 Position 2mm Solder Straight Tube | Avnet America
  • Connector, 16P,2MM,BRK HDR,DRVT,2.8,0.76AU,TB W/CAP | Allied Electronics & Automation

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2842132-8?

Additional datasheets, footprints and schematics for 2842132-8 are listed in our Part Details tab. You can also find the 2842132-8 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2842132-8 in the Pricing & Inventory tab next to part details. You can view 2842132-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2842132-8 fall under?

The 2842132-8 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 2842132-8 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2842132-8 you can contact the distributor directly for product support, shipping queries etc.

Is the 2842132-8 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by .

Which authorised distributors for 2842132-8 have stock available?

Authorised distributors including Avnet America and Allied Electronics & Automation have stock available or on a lead time for 2842132-8.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2842132-8 often in real-time on the comparison pages.

What if I can't find stock of 2842132-8?

You can fill out our help required form which you can use to request a quote for 2842132-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 2842132-8

Loading...
Loading Results for 2842132-8