2842127-5 Part Information

Details for 2842127-5 by TE Connectivity

Connectors>PCB Connectors>Board-to-Board Connectors>Board-to-Board Headers & Receptacles

Part Downloads

Featured content from Farnell

Part Specifications

Post Size .02in, .5mm
Connector Profile Standard
Stackable No
Number of Rows 2
PCB Mount Orientation Vertical
Board-to-Board Configuration Vertical
Number of Positions 10
Mating Post Length 4mm, .157in
Contact Current Rating (Max) 2A
Contact Underplating Material Thickness .5µm, 19.69µin
端子の下地めっきの材料 Nickel
Contact Base Material Brass
Contact Layout Inline
Contact Mating Area Plating Material Thickness 14.96µin, .38µm
PCB Contact Termination Area Plating Material Tin
Contact Underplating Material Nickel
PCB Contact Termination Area Plating Material Thickness 78.74µin, 2µm
Contact Mating Area Plating Material Gold
Contact Type Pin
Contact Shape & Form Square
PCB Contact Termination Area Plating Material Finish Bright
Row-to-Row Spacing 2mm, .079in
PCB Thickness (Recommended) .063in, 1.6mm
Connector Width .157in, 4mm
Connector Length 10mm, .394in
Dielectric Withstanding Voltage (Max) 500VAC
Operating Voltage 125VAC
Centerline (Pitch) 2mm, .079in
Housing Color Black
Housing Material PA9T GF
Agency/Standard UL
UL Flammability Rating UL 94V-0
UL File Number E28476
UL Rating Recognized
Assembly Process Feature Without Pick and Place Cover
Circuit Application Signal
実装方法 Tube
Packaging Method Tube
Header Type Breakaway
Make First / Break Last No
Connector & Contact Terminates To Printed Circuit Board
PCB Connector Assembly Type PCB Mount Header
Connector System Board-to-Board
Termination Post & Tail Length 2.8mm, .11in
Termination Method to Printed Circuit Board Through Hole (SMT Compatible)
Operating Temperature Range -40 – 221°F, -40 – 105°C
High Temperature Compatible Yes
RoHS Compliant ELV Compliant Reflow solder capable to 260°C
Status: Active
Product Code: H284
Global Product Line: 438
GPL Description: Industrial

Alternative Part Descriptions

  • Connector Unshrouded Header 10 Position 2mm Solder Straight Tube | Avnet America
  • Connector, 10P,2MM,BRK HDR,DRVT,2.8,0.38AU,TB | Allied Electronics & Automation

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2842127-5?

Additional datasheets, footprints and schematics for 2842127-5 are listed in our Part Details tab. You can also find the 2842127-5 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2842127-5 in the Pricing & Inventory tab next to part details. You can view 2842127-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2842127-5 fall under?

The 2842127-5 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 2842127-5 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2842127-5 you can contact the distributor directly for product support, shipping queries etc.

Is the 2842127-5 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by .

Which authorised distributors for 2842127-5 have stock available?

Authorised distributors including Avnet America and Allied Electronics & Automation have stock available or on a lead time for 2842127-5.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2842127-5 often in real-time on the comparison pages.

What if I can't find stock of 2842127-5?

You can fill out our help required form which you can use to request a quote for 2842127-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 2842127-5

Loading...
Loading Results for 2842127-5