Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.51
|
2,000
in stock
|
Buy Now | |
TTI Europe
from US$0.41
|
7,392
in stock
|
Buy Now | |
Chip One Stop
from US$0.46
|
3,840
in stock
|
Buy Now | |
Distrelec
from US$0.55
|
3,348
in stock
|
Buy Now | |
Newark Electronics
from US$0.41
|
880
in stock
|
Buy Now | |
Avnet America
from US$0.38
|
-
|
Buy Now | |
RS Americas
from US$0.45
|
-
|
Buy Now | |
element14
from US$0.36
|
-
|
Buy Now | |
Boersig
from US$0.48
|
-
|
Buy Now | |
TE Store
from US$0.60
|
-
|
Buy Now | |
Farnell
from US$0.26
|
-
|
Buy Now |
Post Size | .02in, .5mm |
---|---|
Connector Profile | Standard |
Number of Positions | 6 |
Stackable | No |
PCB Mount Orientation | Vertical |
Number of Rows | 2 |
Board-to-Board Configuration | Vertical |
Mating Post Length | .157in, 4mm |
Contact Current Rating (Max) | 2A |
Contact Mating Area Plating Material Thickness | 3.94µin, .1µm |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Brass |
Contact Layout | Inline |
Contact Shape & Form | Square |
Contact Underplating Material Thickness | .5µm, 19.69µin |
PCB Contact Termination Area Plating Material Thickness | 2µm, 78.74µin |
Contact Mating Area Plating Material | Gold |
Contact Type | Pin |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
PCB Contact Termination Area Plating Material Finish | Bright |
Row-to-Row Spacing | 2mm, .079in |
PCB Thickness (Recommended) | .063in, 1.6mm |
Connector Width | .157in, 4mm |
Connector Length | .236in, 6mm |
Operating Voltage | 125VAC |
Dielectric Withstanding Voltage (Max) | 500VAC |
Centerline (Pitch) | 2mm, .079in |
Housing Color | Black |
Housing Material | PA9T GF |
UL Rating | Recognized |
UL Flammability Rating | UL 94V-0 |
Agency/Standard | UL |
UL File Number | E28476 |
Assembly Process Feature | Without Pick and Place Cover |
Circuit Application | Signal |
Packaging Method | Tube |
実装方法 | Tube |
Connector System | Board-to-Board |
Make First / Break Last | No |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Breakaway |
PCB Connector Assembly Type | PCB Mount Header |
Termination Post & Tail Length | 2.8mm, .11in |
Termination Method to Printed Circuit Board | Through Hole (SMT Compatible) |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
High Temperature Compatible | Yes |
6P,2MM,BRK HDR,DRVT,2.8,0.1AU, | TTI Europe |
TE Connectivity 6P 2MM BRK HDR DRVT 2.8 0.1AU TB Board t | Distrelec |
AMPMODU,6P,2MM,BRK HDR,DRVT,2.8,0.1AU | RS |
Connector, Header, 6Pos, 2Row, 2Mm | Newark Electronics |
Connector Unshrouded Header 6 Position 2mm Solder Straight Tube | Avnet America |
Connector, 6P,2MM, BRK HDR, DRVT,2.8,0.1AU, TB | TE Connectivity 2842126-3 | RS Americas |
6P,2MM,BRK HDR,DRVT,2.8,0.1AU,TB PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 6 Number of Rows: 2 PCB Mount Header Vertical Board-to-Board 6 | PCB Header & Receptacle | Part Number: 2842126-3 | Internal Number: 2842126-3 | TE Connectivity | TE Store |
CONNECTOR, HEADER, 6POS, 2ROW, 2MM | Farnell |
Where can I find additional details, specifications and documents for a 2842126-3?
Additional datasheets, footprints and schematics for 2842126-3 are listed on our Part Details page. You can also find images and similar parts to 2842126-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2842126-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2842126-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2842126-3 fall under?
The 2842126-3 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 2842126-3 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2842126-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2842126-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2842126-3 have stock available?
Authorised distributors including TTI Europe, Chip One Stop, Distrelec, RS and Newark Electronics have stock available or on a lead time for 2842126-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2842126-3 often in real-time on the comparison pages.
What if I can't find stock of 2842126-3?
You can fill out our help required form which you can use to request a quote for 2842126-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.