2842106-8 Part Information

Details for 2842106-8 by TE Connectivity

Connectors>PCB Connectors>Board-to-Board Connectors>Board-to-Board Headers & Receptacles

Part Downloads

Featured content from Farnell

Part Specifications

Connector Profile Standard
Assembly Process Feature Material Thermoplastic
Post Size .02in, .5mm
Number of Positions 8
PCB Mount Orientation Vertical
Board-to-Board Configuration Vertical
Stackable No
Number of Rows 1
Contact Current Rating (Max) 2A
Mating Post Length 4mm, .157in
PCB Contact Termination Area Plating Material Thickness 2µm, 78.74µin
Contact Underplating Material Thickness 19.69µin, .5µm
Contact Underplating Material Nickel
PCB Contact Termination Area Plating Material Tin
Contact Mating Area Plating Material Thickness 3.94µin, .1µm
Contact Type Pin
Contact Mating Area Plating Material Gold
端子の下地めっきの材料 Nickel
Contact Base Material Brass
Contact Layout Inline
Contact Shape & Form Square
PCB Contact Termination Area Plating Material Finish Bright
Connector Width .079in, 2mm
Connector Length 16mm, .63in
Dielectric Withstanding Voltage (Max) 500VAC
Operating Voltage 125VAC
Centerline (Pitch) .079in, 2mm
Housing Material PA9T GF
Housing Color Black
UL Rating Recognized
Agency/Standard UL
UL Flammability Rating UL 94V-0
UL File Number E28476
PCB Mount Retention Without
Assembly Process Feature Pick and Place Cover, Plastic Cap
Circuit Application Signal
Packaging Method Tube
実装方法 Tube
Connector & Contact Terminates To Printed Circuit Board
Connector System Board-to-Board
PCB Connector Assembly Type PCB Mount Header
Make First / Break Last No
Header Type Breakaway
Termination Method to Printed Circuit Board Surface Mount
Operating Temperature Range -40 – 221°F, -40 – 105°C
High Temperature Compatible Yes
RoHS Compliant ELV Compliant Reflow solder capable to 260°C
Status: Active
Product Code: H284
Global Product Line: 438
GPL Description: Industrial

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2842106-8?

Additional datasheets, footprints and schematics for 2842106-8 are listed in our Part Details tab. You can also find the 2842106-8 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2842106-8 in the Pricing & Inventory tab next to part details. You can view 2842106-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2842106-8 fall under?

The 2842106-8 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 2842106-8 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2842106-8 you can contact the distributor directly for product support, shipping queries etc.

Is the 2842106-8 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by .

Which authorised distributors for 2842106-8 have stock available?

There is no stock from authorised distributors for 2842106-8.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2842106-8 often in real-time on the comparison pages.

What if I can't find stock of 2842106-8?

You can fill out our help required form which you can use to request a quote for 2842106-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 2842106-8

Loading...
Loading Results for 2842106-8