Post Size | .5mm, .02in |
---|---|
Assembly Process Feature Material | Thermoplastic |
Connector Profile | Standard |
Number of Positions | 5 |
Number of Rows | 1 |
Board-to-Board Configuration | Vertical |
Stackable | No |
PCB Mount Orientation | Vertical |
Contact Underplating Material Thickness | .5µm, 19.69µin |
Contact Type | Pin |
端子の下地めっきの材料 | Nickel |
PCB Contact Termination Area Plating Material Thickness | 78.74µin, 2µm |
Mating Post Length | 4mm, .157in |
Contact Current Rating (Max) | 2A |
Contact Base Material | Brass |
PCB Contact Termination Area Plating Material Finish | Bright |
Contact Layout | Inline |
Contact Mating Area Plating Material Thickness | 14.96µin, .38µm |
Contact Mating Area Plating Material | Gold |
PCB Contact Termination Area Plating Material | Tin |
Contact Shape & Form | Square |
Contact Underplating Material | Nickel |
Connector Width | .079in, 2mm |
Connector Length | .394in, 10mm |
Operating Voltage | 125VAC |
Dielectric Withstanding Voltage (Max) | 500VAC |
Housing Material | PA9T GF |
Centerline (Pitch) | .079in, 2mm |
Housing Color | Black |
UL File Number | E28476 |
Agency/Standard | UL |
UL Rating | Recognized |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | Without |
Circuit Application | Signal |
Assembly Process Feature | Pick and Place Cover, Plastic Cap |
Packaging Method | Tape & Reel |
実装方法 | Tape & Reel |
Connector & Contact Terminates To | Printed Circuit Board |
Make First / Break Last | No |
Connector System | Board-to-Board |
Header Type | Breakaway |
PCB Connector Assembly Type | PCB Mount Header |
Termination Method to Printed Circuit Board | Surface Mount |
High Temperature Compatible | Yes |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
5P,2MM,BRK HDR,SRVT,SMD,0.38AU,TR W/CAP PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 5 Number of Rows: 1 PCB Mount Header Vertical Board-to-Board 5 | Ampseal Header | TE Connectivity | TE Store |
Connectors 5P 2MM BRK HDR SRVT SMD 0.38AU TR | Rapid Electronics |
TE Connectivity 5P 2MM BRK HDR SRVT SMD 0.38AU TR W/CAP | Distrelec |
PIN HEADERS | Farnell |
Connector Unshrouded Header 5 Position 2mm Solder Straight T/R | Avnet America |
Connector, 5P,2MM, BRK HDR, SRVT, SMD,0.38AU, TR W/CAP | TE Connectivity 2842103-5 | RS Americas |
Where can I find additional details, specifications and documents for a 2842103-5?
Additional datasheets, footprints and schematics for 2842103-5 are listed on our Part Details page. You can also find images and similar parts to 2842103-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2842103-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2842103-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2842103-5 fall under?
The 2842103-5 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 2842103-5 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2842103-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 2842103-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2842103-5 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Distrelec, Farnell and Avnet America have stock available or on a lead time for 2842103-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2842103-5 often in real-time on the comparison pages.
What if I can't find stock of 2842103-5?
You can fill out our help required form which you can use to request a quote for 2842103-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.