2842103-4 PCB Connectors by TE Connectivity

4P,2MM,BRK HDR,SRVT,SMD,0.38AU,TR W/CAP

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.58

Distributor Stock
Logo for TE Store
TE Store
from US$0.92
5,816
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.58
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.68
-
Buy Now

Specifications

Post Size .5mm, .02in
Connector Profile Standard
Assembly Process Feature Material Thermoplastic
Number of Rows 1
Board-to-Board Configuration Vertical
Number of Positions 4
Stackable No
PCB Mount Orientation Vertical
Contact Current Rating (Max) 2A
Mating Post Length 4mm, .157in
PCB Contact Termination Area Plating Material Thickness 2µm, 78.74µin
Contact Underplating Material Thickness 19.69µin, .5µm
Contact Underplating Material Nickel
PCB Contact Termination Area Plating Material Tin
Contact Type Pin
Contact Mating Area Plating Material Gold
端子の下地めっきの材料 Nickel
Contact Base Material Brass
Contact Layout Inline
Contact Mating Area Plating Material Thickness 14.96µin, .38µm
Contact Shape & Form Square
PCB Contact Termination Area Plating Material Finish Bright
Connector Width .079in, 2mm
Connector Length .315in, 8mm
Dielectric Withstanding Voltage (Max) 500VAC
Operating Voltage 125VAC
Centerline (Pitch) 2mm, .079in
Housing Color Black
Housing Material PA9T GF
UL Flammability Rating UL 94V-0
UL File Number E28476
UL Rating Recognized
Agency/Standard UL
PCB Mount Retention Without
Circuit Application Signal
Assembly Process Feature Pick and Place Cover, Plastic Cap
実装方法 Tape & Reel
Packaging Method Tape & Reel
Header Type Breakaway
PCB Connector Assembly Type PCB Mount Header
Make First / Break Last No
Connector & Contact Terminates To Printed Circuit Board
Connector System Board-to-Board
Termination Method to Printed Circuit Board Surface Mount
Operating Temperature Range -40 – 105°C, -40 – 221°F
High Temperature Compatible Yes

Alternative Descriptions

4P,2MM,BRK HDR,SRVT,SMD,0.38AU,TR W/CAP PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 4 Number of Rows: 1 PCB Mount Header Vertical Board-to-Board 4 | PCB Header & Receptacle | Part Number: 2842103-4 | Internal Number: 2842103-4 | TE Connectivity | TE Store
Connector Unshrouded Header 4 Position 2mm Solder Straight T/R | Avnet America
Connector, 4P,2MM, BRK HDR, SRVT, SMD,0.38AU, TR W/CAP | TE Connectivity 2842103-4 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2842103-4?

Additional datasheets, footprints and schematics for 2842103-4 are listed on our Part Details page. You can also find images and similar parts to 2842103-4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2842103-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2842103-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2842103-4 fall under?

The 2842103-4 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 2842103-4 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2842103-4 you can contact the distributor directly for product support, shipping queries etc.

Is the 2842103-4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2842103-4 have stock available?

Authorised distributors including TE Store, Avnet America and RS Americas have stock available or on a lead time for 2842103-4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2842103-4 often in real-time on the comparison pages.

What if I can't find stock of 2842103-4?

You can fill out our help required form which you can use to request a quote for 2842103-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay