2842031-2 Terminal Blocks & Strips by TE Connectivity

2P, HDR,10.16 MM ,270 DEG,MODULAR

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Interlock Without
Number of Positions 2
Number of Rows 1
Closed End Without
Contact Current Rating (Max) 15A
Contact Mount Through Hole
Contact Mating Area Plating Material Tin
Contact Base Material CuMg
PCB Tail Length .102in, 2.6mm
Voltage 600VAC
Current Rating (Max) 15A
Housing Material PA 66
Centerline (Pitch) 10.16mm, .4in
Housing Color Green
Screw Flange Without
Screwless Terminal Block Yes
Mounting Angle Right Angle
Connector Mounting Type Board Mount
Circuit Application Power & Signal
Packaging Method Box
Packaging Quantity 200
Connector System Wire-to-Board
Block Type PCB Mount
Connector & Contact Terminates To Printed Circuit Board
Connector Style Header
Header Type Partially Shrouded
Wire Protection With
Operating Temperature Range -40 – 105°C, -40 – 221°F


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2842031-2?

Additional datasheets, footprints and schematics for 2842031-2 are listed on our Part Details page. You can also find images and similar parts to 2842031-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2842031-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2842031-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2842031-2 fall under?

The 2842031-2 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.

Can I view similar or alternative parts?

You can view similar parts to 2842031-2 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2842031-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 2842031-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2842031-2 have stock available?

There is no stock from authorised distributors for 2842031-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2842031-2 often in real-time on the comparison pages.

What if I can't find stock of 2842031-2?

You can fill out our help required form which you can use to request a quote for 2842031-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay