2842/19 VI005 Hook Up Wire by Alpha Wire

HOOK UP WIRE, 100FT, 28AWG, COPPER, PURPLE, 250V

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$31.77

Distributor Stock
Logo for Newark
Newark
from US$130.87
No stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$36.54
4
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$172.99
-
Buy Now
Logo for element14
element14
from US$79.12
-
Buy Now
Logo for Farnell
Farnell
from US$31.77
-
Buy Now

Specifications

Jacket Material PTFE
Jacket Color Purple
Wire Gauge 28AWG
Conductor Area CSA 0.093mm²
Reel Length (Imperial) 100ft
Reel Length (Metric) 30.5m
Operating Temperature Max 200°C
RoHS Compliant Yes

Alternative Descriptions

Wire | Transfer Multisort Elektronik
Hook Up Wire, 100Ft, 28Awg, Copper, Purple, 250V | Newark Electronics
Hook-Up Wire, Copper, 28 AWG, 19x40, Violet TFE insulated, -60 to +200C | Alpha Wire 2842/19 VI005 | RS Americas
HOOK-UP WIRE, 28AWG, VIOLET, 30M | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2842/19 VI005?

Additional datasheets, footprints and schematics for 2842/19 VI005 are listed on our Part Details page. You can also find images and similar parts to 2842/19 VI005 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2842/19 VI005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2842/19 VI005 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2842/19 VI005 fall under?

The 2842/19 VI005 is listed under Cable, Wire & Cable Assemblies > Hook Up Wire.

Can I view similar or alternative parts?

You can view similar parts to 2842/19 VI005 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2842/19 VI005 you can contact the distributor directly for product support, shipping queries etc.

Is the 2842/19 VI005 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 2842/19 VI005 have stock available?

Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for 2842/19 VI005.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2842/19 VI005 often in real-time on the comparison pages.

What if I can't find stock of 2842/19 VI005?

You can fill out our help required form which you can use to request a quote for 2842/19 VI005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay