Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Cable Exit Angle | 180° |
---|---|
Body Material | PA GF |
Color | White |
Number of Rows | 2 |
Number of Positions | 3 |
Mating Tab Width | .071in, 1.8mm |
Height | 1.201in, 30.5mm |
Length | 1.89in, 48mm |
Width | .512in, 13mm |
Nominal Voltage Architecture | 24V, 12V |
Operating Voltage | 24VDC |
Centerline (Pitch) | .138in, 3.5mm |
Polarized | Yes |
Mounting Feature | Without |
Terminal Position Assurance | Yes |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Packaging Method | Box |
Packaging Quantity | 1800 |
Connector Style | Housing for male terminals |
Hybrid Connector | No |
Sealable | No |
Connector System | Wire-to-Wire |
Strain Relief | No |
Row-to-Row Spacing | 5.5mm, .217in |
Primary Locking Feature | Integrated in Housing |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
3 Pos.070 Multilock Male Conn. |Amp Te Connectivity 284147-2 | Newark Electronics |
Multilock Connector Housing Female 3 Positions 3.5mm Pitch Straight Cable Mount Box | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 284147-2?
Additional datasheets, footprints and schematics for 284147-2 are listed on our Part Details page. You can also find images and similar parts to 284147-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 284147-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 284147-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 284147-2 fall under?
The 284147-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 284147-2 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 284147-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 284147-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 284147-2 have stock available?
Authorised distributors including Newark Electronics, Farnell, Avnet America and Power and Signal Group have stock available or on a lead time for 284147-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 284147-2 often in real-time on the comparison pages.
What if I can't find stock of 284147-2?
You can fill out our help required form which you can use to request a quote for 284147-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.