Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Cable Exit Angle | 180° |
---|---|
Color | Gray |
Body Material | PA GF |
Number of Rows | 1 |
Number of Positions | 9 |
Mating Tab Width | .63mm, .025in |
Width | 5.8mm, .228in |
Height | 16mm, .63in |
Length | 1.039in, 26.4mm |
Operating Voltage | 24VDC |
Nominal Voltage Architecture | 12V, 24V |
Centerline (Pitch) | 2.54mm, .1in |
Terminal Position Assurance | No |
Mounting Feature | Without |
Polarized | Yes |
Circuit Application | Signal |
Serviceable | No |
Connector Position Assurance Capable | No |
Packaging Method | Box |
Connector System | Wire-to-Device, Wire-to-Board |
Primary Locking Feature | On the Terminal |
Sealable | No |
Connector Style | Housing for female terminals |
Hybrid Connector | No |
Strain Relief | No |
Operating Temperature Range | -22 – 257°F, -30 – 125°C |
9 Pos Plug Hsg Micro Quadlok 2 |Amp Te Connectivity 284134-2 | Newark Electronics |
Circular Connector Housing Male 9 Positions Straight Cable Mount Box | Avnet America |
Where can I find additional details, specifications and documents for a 284134-2?
Additional datasheets, footprints and schematics for 284134-2 are listed on our Part Details page. You can also find images and similar parts to 284134-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 284134-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 284134-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 284134-2 fall under?
The 284134-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 284134-2 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 284134-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 284134-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 284134-2 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 284134-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 284134-2 often in real-time on the comparison pages.
What if I can't find stock of 284134-2?
You can fill out our help required form which you can use to request a quote for 284134-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.