2841/1 SL005 Cable by Alpha Wire

WIRE SLT 30AWG 1/30AWG 30.5M

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$32.07


Distributor Starting From Stock
Logo for Farnell Farnell US$32.07
12
Buy Now
Logo for Transfer Multisort Elektronik Transfer Multisort Elektronik US$38.03
1
Buy Now
Logo for Newark Electronics Newark Electronics US$105.10
-
Buy Now
Logo for RS Americas RS Americas US$125.79
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Jacket Material PTFE
Jacket Colour Slate
Wire Gauge 30AWG
Conductor Area CSA 0.051mm²
Reel Length (Imperial) 100ft
Reel Length (Metric) 30.5m
No. of Max Strands x Strand Size Solid
Voltage Rating 250V
Conductor Material Silver Plated Copper
External Diameter 0.559mm
Approval Specification MIL-DTL-16878/6 (Type ET) UL VW-1
Product Range -
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

WIRE, SLT, 30AWG, 1/30AWG, 30.5M | Farnell
PTFE Hook up wire 30AWG 250V slate 30m | RS
Wire | Transfer Multisort Elektronik
Hook Up Wire, 100Ft, 30Awg, Copper, Gray, 250V | Newark Electronics
Hook-Up Wire, Copper, 30 AWG, Solid, Slate TFE insulated, -60 to +200C | Alpha Wire 2841/1 SL005 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2841/1 SL005?

Additional datasheets, footprints and schematics for 2841/1 SL005 are listed on our Part Details page. You can also find images and similar parts to 2841/1 SL005 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2841/1 SL005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2841/1 SL005 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2841/1 SL005 fall under?

The 2841/1 SL005 is listed under Cable Leads & Connectors > Cable > Cable & Wire.

Can I view similar or alternative parts?

You can view similar parts to 2841/1 SL005 when available in the Cable & Wire range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2841/1 SL005 you can contact the distributor directly for product support, shipping queries etc.

Is the 2841/1 SL005 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2841/1 SL005 have stock available?

Authorised distributors including Farnell, RS, Transfer Multisort Elektronik, Newark Electronics and RS Americas have stock available or on a lead time for 2841/1 SL005.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2841/1 SL005 often in real-time on the comparison pages.

What if I can't find stock of 2841/1 SL005?

You can fill out our help required form which you can use to request a quote for 2841/1 SL005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay