Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Cable Exit Angle | 180° |
---|---|
Body Material | PA GF |
Color | Black |
Number of Positions | 3 |
Number of Rows | 1 |
Mating Tab Width | .059in, 1.5mm |
Width | 9.3mm, .366in |
Length | 23.1mm, .909in |
Height | 1.268in, 32.2mm |
Nominal Voltage Architecture | 24V, 12V |
Operating Voltage | 24VDC |
Centerline (Pitch) | .236in, 6mm |
Polarized | Yes |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Circuit Application | Signal |
Serviceable | No |
Connector Position Assurance Capable | No |
Packaging Method | Bag |
Packaging Quantity | 650 |
Strain Relief | No |
Connector Style | Housing for female terminals |
Sealable | Yes |
Connector System | Wire-to-Wire |
Primary Locking Feature | Integrated in Housing |
Hybrid Connector | No |
Operating Temperature Range | -40 – 125°C, -40 – 257°F |
Amp Superseal 1.5 Series 3P Pl |Te Connectivity 284073-1 | Newark Electronics |
SUPERSEAL 1.5 Series Black 3 Position Silicon Rubber Plug Connector | Future Electronics |
Where can I find additional details, specifications and documents for a 284073-1?
Additional datasheets, footprints and schematics for 284073-1 are listed on our Part Details page. You can also find images and similar parts to 284073-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 284073-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 284073-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 284073-1 fall under?
The 284073-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 284073-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 284073-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 284073-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 284073-1 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America and Power and Signal Group have stock available or on a lead time for 284073-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 284073-1 often in real-time on the comparison pages.
What if I can't find stock of 284073-1?
You can fill out our help required form which you can use to request a quote for 284073-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.