Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Material | PA66 |
---|---|
Color | Blue |
UL Flammability Rating | UL 94V-2 |
Serviceable | No |
Packaging Method | Bag/Box |
Packaging Quantity | 9000 |
Accessory Type | Spacer |
Operating Temperature Range | -40 - 125°C, -40 - 257°F |
COVERSPACER SEAL PLUG HC-STAK 25 | Future Electronics |
Bushing Ferrule for Automotive Connectors Polyamide Blue | Avnet America |
PLASTIC BUSHING,FERRULE SLEEVE | TTI Europe |
Bushing Ferrule, Size 1, Pa66, Blue Rohs Compliant: Yes |Te Connectivity 2840635-1 | Newark Electronics |
Where can I find additional details, specifications and documents for a 2840635-1?
Additional datasheets, footprints and schematics for 2840635-1 are listed on our Part Details page. You can also find images and similar parts to 2840635-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2840635-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2840635-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2840635-1 fall under?
The 2840635-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Other Automotive Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 2840635-1 when available in the Other Automotive Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2840635-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2840635-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2840635-1 have stock available?
Authorised distributors including Future Electronics, Avnet America, element14, TTI Europe and Farnell have stock available or on a lead time for 2840635-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2840635-1 often in real-time on the comparison pages.
What if I can't find stock of 2840635-1?
You can fill out our help required form which you can use to request a quote for 2840635-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.