Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.50
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.66
|
No stock
|
Buy Now | |
Newark Electronics
from US$8.58
|
1,844
in stock
|
Buy Now | |
Rapid Electronics
from US$5.91
|
1,844
in stock
|
Buy Now | |
Chip One Stop
from US$4.50
|
1,844
in stock
|
Buy Now | |
Distrelec
from US$5.66
|
1,844
in stock
|
Buy Now | |
Avnet America
from US$5.15
|
-
|
Buy Now | |
Boersig
from US$6.12
|
-
|
Buy Now | |
TE Store
from US$8.27
|
-
|
Buy Now |
Interlock | Without |
---|---|
Number of Rows | 1 |
Wire Entry Angle | Side |
Number of Positions | 7 |
Stacking Configuration | Side Stackable |
Stacked Levels | Without |
Contact Current Rating (Max) | 15A |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material | Tin |
Wire Size | 30 – 12AWG, .05 – 3mm² |
Voltage | 300VAC |
Current Rating (Max) | 15A |
Housing Color | Green |
Centerline (Pitch) | .2in, 5.08mm |
Housing Material | PA 66 |
Mounting Angle | Vertical |
Screw Flange | Without |
Screwless Terminal Block | No |
Screw Material | Brass |
Screw Plating Material | Nickel |
Screw Size | M3 |
Circuit Application | Power & Signal |
Packaging Quantity | 100 |
Connector Style | Plug |
Connector System | Wire-to-Board |
Block Type | Stacking Plug |
Connector & Contact Terminates To | Wire & Cable |
Wire Protection | With |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Pluggable Terminal Blocks Termi-Blok Vertical |Amp Te Connectivity 284047-7 | Newark Electronics |
Pluggable Terminal Blocks TERMI-BLOK VERTICAL | Rapid Electronics |
TE Connectivity TERMI-BLOK VERTICAL PLUG STACK Pluggable | Distrelec |
PLUGGABLE TERMINAL BLOCKS CONNECTORS | Farnell |
Conn Terminal Block F 7 POS 5.08mm Screw ST Cable Mount 15A/Contact | Avnet America |
Special Order: TERMI-BLOK VERTICAL PLUG STACK Terminal Block Connector Type: Plug Connector System: Wire-to-Board Number of Positions: 7 Centerline (Pitch): .2 in Centerline (Pitch): 5.08 mm Plug Wire-to-Board 7 .2" | PCB Terminal Block | Part Number: 284047-7 | Internal Number: 284047-7 | .2" | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 284047-7?
Additional datasheets, footprints and schematics for 284047-7 are listed on our Part Details page. You can also find images and similar parts to 284047-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 284047-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 284047-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 284047-7 fall under?
The 284047-7 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 284047-7 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 284047-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 284047-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 284047-7 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 284047-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 284047-7 often in real-time on the comparison pages.
What if I can't find stock of 284047-7?
You can fill out our help required form which you can use to request a quote for 284047-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.