2840/7 BL005 Cable by Alpha Wire

WIRE BLU 32AWG 7/40AWG 30.5M

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.91

Distributor Stock
Logo for RS
RS
from US$44.38
14
in stock
Buy Now
Logo for element14
element14
from US$86.51
31
in stock
Buy Now
Logo for Farnell
Farnell
from US$45.26
31
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$24.94
10
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$97.39
2
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$0.91
2
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$82.24
-
Buy Now

Specifications

Jacket Material PTFE
Jacket Colour Blue
Wire Gauge 32AWG
Conductor Area CSA 0.03mm²
Reel Length (Imperial) 100ft
Reel Length (Metric) 30.5m
No. of Max Strands x Strand Size 7 x 40AWG
Voltage Rating 250V
Conductor Material Silver Plated Copper
External Diameter 0.559mm
Approval Specification MIL-DTL-16878/6 (Type ET) UL VW-1
Product Range -
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

WIRE, BLU, 32AWG, 7/40AWG, 30.5M | element14
PTFE Hook up wire 32AWG 250V blue 30m | RS
Wire | Transfer Multisort Elektronik
Hook-Up Wire, Copper, 32 AWG, 7x40, Blue TFE insulated, -60 to +200C, 250V | Alpha Wire 2840/7 BL005 | RS Americas
Alpha Wire Stranded Wire PTFE 0.03mm² Silver-Plated Copper Blue 2840/7 30.5m | Distrelec
Hook Up Wire, 100Ft, 32Awg, Copper, Blue, 250V | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2840/7 BL005?

Additional datasheets, footprints and schematics for 2840/7 BL005 are listed on our Part Details page. You can also find images and similar parts to 2840/7 BL005 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2840/7 BL005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2840/7 BL005 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2840/7 BL005 fall under?

The 2840/7 BL005 is listed under Cable Leads & Connectors > Cable > Cable & Wire.

Can I view similar or alternative parts?

You can view similar parts to 2840/7 BL005 when available in the Cable & Wire range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2840/7 BL005 you can contact the distributor directly for product support, shipping queries etc.

Is the 2840/7 BL005 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2840/7 BL005 have stock available?

Authorised distributors including element14, Farnell, RS, Transfer Multisort Elektronik and RS Americas have stock available or on a lead time for 2840/7 BL005.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2840/7 BL005 often in real-time on the comparison pages.

What if I can't find stock of 2840/7 BL005?

You can fill out our help required form which you can use to request a quote for 2840/7 BL005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay