2839249-1 Power Systems Connectors by TE Connectivity

5 TJRL 82 P3-P5 T160 27 H150

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Conductor Type Tube 160 mm
Conductor Material Aluminum
Number of Contact Bolts 6, 4
Voltage Class ≤ 500kV
Standards IEC 62271-1, ANSI/NEMA CC1-2009
Free of Lead, Cadmium, Heavy Metals Yes
Indoor Use Yes
Application Type Double Tee Connector at 20° for Tubes
Outdoor Use Yes
Conductor Gauge Type Metric
Product Availability EMEA
Technology Bolted Bus Accessory
Material Aluminum


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2839249-1?

Additional datasheets, footprints and schematics for 2839249-1 are listed on our Part Details page. You can also find images and similar parts to 2839249-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2839249-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2839249-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2839249-1 fall under?

The 2839249-1 is listed under Power Systems > Power Systems Connectors > Mechanical Connectors.

Can I view similar or alternative parts?

You can view similar parts to 2839249-1 when available in the Mechanical Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2839249-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 2839249-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2839249-1 have stock available?

There is no stock from authorised distributors for 2839249-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2839249-1 often in real-time on the comparison pages.

What if I can't find stock of 2839249-1?

You can fill out our help required form which you can use to request a quote for 2839249-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay