Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
2839103001,
2-1192144-4 |
No distributors results available
Wire Color | Blue |
---|---|
Conductor Material | Tin-Coated Copper |
Insulation Material | Modified Radiation Cross-linked PVDF |
Number of Strands | 19 |
Number of Conductors | 1 |
Wire Diameter | .098in, 2.48mm |
Strand Size | 27AWG |
Overall Outside Diameter | 2.49mm, .098in |
Conductor Diameter | .07in, 1.79mm |
Wire Size | 14AWG |
Voltage Rating | 1000V |
Wire Source | United Kingdom |
Cable Type | Spec 44 |
Product Classification | Cable - High Performance - Spec 44, 55 & RCW |
Product Type | Cable |
Cable Style | Primary |
Operating Temperature Range | -65 – 150°C |
Where can I find additional details, specifications and documents for a 2839103001?
Additional datasheets, footprints and schematics for 2839103001 are listed on our Part Details page. You can also find images and similar parts to 2839103001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2839103001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2839103001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2839103001 fall under?
The 2839103001 is listed under Wire & Cable > Hook Up Wire.
Can I view similar or alternative parts?
You can view similar parts to 2839103001 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2839103001 you can contact the distributor directly for product support, shipping queries etc.
Is the 2839103001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2839103001 have stock available?
There is no stock from authorised distributors for 2839103001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2839103001 often in real-time on the comparison pages.
What if I can't find stock of 2839103001?
You can fill out our help required form which you can use to request a quote for 2839103001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.