Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0440
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.08
|
43,750
in stock
|
Buy Now | |
Future Electronics
from US$0.0440
|
152,000
in stock
|
Buy Now | |
Avnet America
from US$0.07
|
124,000
in stock
|
Buy Now | |
element14
from US$0.10
|
32,325
in stock
|
Buy Now | |
Farnell
from US$0.11
|
32,325
in stock
|
Buy Now | |
TE Store
from US$0.08
|
21,454
in stock
|
Buy Now | |
Rapid Electronics
from US$0.10
|
8,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.10
|
8,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
1,140
in stock
|
Buy Now | |
Avnet Abacus
-
|
28,000
in stock
|
Buy Now | |
RS Americas
from US$0.07
|
-
|
Buy Now | |
Avnet Asia
from US$0.06
|
-
|
Buy Now | |
Boersig
from US$0.09
|
-
|
Buy Now | |
TTI Europe
from US$0.06
|
-
|
Buy Now |
Contact Termination Area Plating Finish | Matte |
---|---|
Contact Current Rating (Max) | 7A |
Contact Termination Area Plating Material | Tin-Lead over Nickel |
Height | 1.85in, .0728mm |
Wire Size | 20 – 24AWG |
UL Flammability Rating | UL 94V-0 |
Agency/Standard Number | UL 1977 |
Agency/Standard | UL |
SMT Compatible | Yes |
Packaging Method | Tape & Reel |
Connector Type | Connector Assembly |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Connector Style | Receptacle |
Product Type | Connector |
Connector System | Wire-to-Board |
Product Line | Poke-In |
Termination Method to Printed Circuit Board | Surface Mount |
Tool-less Wire Termination | Yes |
20-24 AWG Poke-In Wire to Board Surface Mount Ultraminiature Slim Contact | Future Electronics |
Contact Signal Copper Alloy Tin Over Nickel Solder Straight SMD T/R | Avnet America |
Poke-In SMT slim wire contact, 24-20AWG | RS |
CONTACT, SOCKET, 24-20AWG, SMT | element14 |
ULTRAMINIATURE SLIM CONTACT Connector System: Wire-to-Board Connector & Contact Terminates To: Printed Circuit Board Connector Height: 1.85 in Connector Height: 46.99 mm Termination Method to Printed Circuit Board: Surface Mount Wire-to-Board Printed Circuit Board 1.85" 46.99 mm | Poke-In Connector | Part Number: 2834171-3 | Internal Number: 2834171-3 | 1.85" | TE Connectivity | TE Store |
Contact, Socket, 24-20Awg, Smt | Newark Electronics |
Ultraminiature Slim Contact | RS Americas |
ULTRAMINIATURE SLIM CONTACT | TTI Europe |
Status: | Unknown |
---|---|
Series: | Poke-In Slim Series |
RoHS: | Unknown |
Product Range | Poke-In Slim Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Surface Mount |
For Use With | AMP Poke-In Slim Series Wire-to-Board Connectors |
Wire Size AWG Max | 20AWG |
Where can I find additional details, specifications and documents for a 2834171-3?
Additional datasheets, footprints and schematics for 2834171-3 are listed on our Part Details page. You can also find images and similar parts to 2834171-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2834171-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2834171-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2834171-3 fall under?
The 2834171-3 is listed under Connectors > Lighting Connectors > Poke-In Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2834171-3 when available in the Poke-In Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2834171-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2834171-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2834171-3 have stock available?
Authorised distributors including Future Electronics, Avnet America, RS, element14 and Farnell have stock available or on a lead time for 2834171-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2834171-3 often in real-time on the comparison pages.
What if I can't find stock of 2834171-3?
You can fill out our help required form which you can use to request a quote for 2834171-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.