Status: | Unknown |
---|---|
Series: | MSC Series |
RoHS: | Unknown |
Prices starting from US$0.53
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.84
|
8
in stock
|
Buy Now | |
Rapid Electronics
from US$0.72
|
3,045
in stock
|
Buy Now | |
Chip One Stop
from US$0.62
|
3,045
in stock
|
Buy Now | |
Distrelec
from US$0.66
|
3,045
in stock
|
Buy Now | |
TE Store
from US$0.82
|
2,835
in stock
|
Buy Now | |
Heilind Electronics
from US$0.74
|
2,677
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.74
|
892
in stock
|
Buy Now | |
Newark Electronics
from US$0.62
|
8
in stock
|
Buy Now | |
element14
from US$0.53
|
8
in stock
|
Buy Now | |
Avnet America
from US$0.62
|
-
|
Buy Now | |
Boersig
from US$0.74
|
-
|
Buy Now |
Pitch Spacing | 5.08mm |
---|---|
No. of Positions | 3Ways |
Wire Size AWG Min | 28AWG |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | - |
Wire Connection Method | Push In |
Rated Current | 16A |
Rated Voltage | 300V |
Block Orientation | Through Hole 45° |
Product Range | MSC Series |
SVHC | No SVHC (15-Jan-2019) |
Fixed Terminal Blocks 5.08MM TOP ENTRY MSC 3P GY | Rapid Electronics |
TE Connectivity - AMP PCB 5.08MM TOP ENTRY MSC 3P_GY | Distrelec |
5.08MM TOP ENTRY MSC 3P_GY Terminal Block Connector Type: Receptacle Connector System: Wire-to-Board Number of Positions: 3 Centerline (Pitch): .2 in Centerline (Pitch): 5.08 mm Receptacle Wire-to-Board 3 .2" | PCB Terminal Block | Part Number: 2834077-2 | Internal Number: 2834077-2 | .2" | TE Connectivity | TE Store |
5.08MM TOP ENTRY MSC 3P_GY | Heilind Electronics |
WIRE-TO-BOARD TERMINAL BLOCKS | Farnell |
Tb, Wire To Board, 3Pos, 28-14Awg, Grey | Newark Electronics |
TB, WIRE TO BOARD, 3POS, 28-14AWG, GREY | element14 |
5.08MM TOP ENTRY MSC 3P_GY | Avnet America |
Where can I find additional details, specifications and documents for a 2834077-2?
Additional datasheets, footprints and schematics for 2834077-2 are listed on our Part Details page. You can also find images and similar parts to 2834077-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2834077-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2834077-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2834077-2 fall under?
The 2834077-2 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2834077-2 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2834077-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2834077-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2834077-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, TE Store and Heilind Electronics have stock available or on a lead time for 2834077-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2834077-2 often in real-time on the comparison pages.
What if I can't find stock of 2834077-2?
You can fill out our help required form which you can use to request a quote for 2834077-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.