Prices starting from US$0.10
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$0.45 |
1,112
|
Buy Now | |
Rapid Electronics | US$0.51 |
4,800
|
Buy Now | |
element14 | US$0.49 |
1,112
|
Buy Now | |
TE Store | US$0.35 |
158
|
Buy Now | |
Newark Electronics | US$0.10 |
10
|
Buy Now | |
Future Electronics | US$0.26 |
-
|
Buy Now | |
Avnet America | US$0.28 |
-
|
Buy Now | |
RS Americas | US$0.53 |
-
|
Buy Now | |
Boersig | US$0.34 |
-
|
Buy Now |
Number of Positions | 3 |
---|---|
Number of Rows | 1 |
Contact Current Rating (Max) | 9A |
Wire Size | 16 – 22AWG |
Operating Voltage (Max) | 600VAC |
Centerline (Pitch) | 4.5mm |
Housing Color | Natural |
Circuit Identification Feature | With |
Agency/Standard Number | UL 1977 |
UL Flammability Rating | UL 94V-0 |
Agency/Standard | UL |
Mating Alignment | With |
Packaging Quantity | 500 |
Packaging Method | Loose Piece |
Sealable | No |
Connector System | Wire-to-Wire |
Product Type | Connector |
Connector & Contact Terminates To | Wire & Cable |
Tool-less Wire Termination | Yes |
Termination Method to Wire & Cable | Poke-In |
UV Exposure Rated | No |
Operating Temperature Range | -40 – 105°C |
Lighting Conn REC 3P LATCHED POKE-IN WTW CONN.BK | Rapid Electronics |
CONNECTOR, RECEPTACLE, 3POS, CABLE | element14 |
REC, 3P LATCHED POKE-IN WTW CONN.BK Lighting Product Type: Connector Termination Method to Wire & Cable: Poke-In Connector System: Wire-to-Wire Number of Positions: 3 Centerline (Pitch): 4.5 mm Connector Poke-In Wire-to-Wire 3 | Modular Latched Receptacles & Light-N-Lok | Part Number: 2834055-2 | Internal Number: 2834055-2 | 4.5 mm | TE Connectivity | TE Store |
Connector, Receptacle, 3Pos, Cable | Newark Electronics |
3 Position 16-22 AWG Black Wire to Wire Cable Mount Receptacle Connector | Future Electronics |
AMP2834055-2 | Avnet America |
REC, 3P LATCHED POKE-IN WTW CONN.BLACK | TE Connectivity 2834055-2 | RS Americas |
Status: | Unknown |
---|---|
Series: | LIGHT-N-LOK Series |
RoHS: | Unknown |
Product Range | LIGHT-N-LOK Series |
---|---|
No. of Contacts | 3Contacts |
Gender | Receptacle |
Pitch Spacing | 4.5mm |
Contact Termination Type | - |
No. of Rows | 1Rows, 1 Row |
Connector Mounting | Cable Mount |
Where can I find additional details, specifications and documents for a 2834055-2?
Additional datasheets, footprints and schematics for 2834055-2 are listed on our Part Details page. You can also find images and similar parts to 2834055-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2834055-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2834055-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2834055-2 fall under?
The 2834055-2 is listed under Connectors > Lighting Connectors > Ballast Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2834055-2 when available in the Ballast Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2834055-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2834055-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2834055-2 have stock available?
Authorised distributors including Rapid Electronics, element14, Farnell, TE Store and Newark Electronics have stock available or on a lead time for 2834055-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2834055-2 often in real-time on the comparison pages.
What if I can't find stock of 2834055-2?
You can fill out our help required form which you can use to request a quote for 2834055-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.