Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.25
|
2,300
in stock
|
Buy Now | |
TE Store
from US$0.20
|
38,679
in stock
|
Buy Now | |
TTI Europe
from US$0.15
|
31,500
in stock
|
Buy Now | |
Future Electronics
from US$0.16
|
16,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.23
|
3,347
in stock
|
Buy Now | |
Newark Electronics
from US$0.27
|
1,363
in stock
|
Buy Now | |
element14
from US$0.23
|
1,363
in stock
|
Buy Now | |
Farnell
from US$0.22
|
1,363
in stock
|
Buy Now | |
Rapid Electronics
from US$0.23
|
12
in stock
|
Buy Now | |
Heilind Electronics
from US$0.19
|
3
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.19
|
1
in stock
|
Buy Now | |
Avnet Abacus
-
|
26,500
in stock
|
Buy Now | |
Avnet America
from US$0.17
|
-
|
Buy Now | |
RS Americas
from US$0.29
|
-
|
Buy Now | |
Boersig
from US$0.21
|
-
|
Buy Now | |
Distrelec
from US$0.21
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 2 |
Contact Current Rating (Max) | 9A |
Wire Size | 16 – 22AWG |
Operating Voltage (Max) | 600VAC |
Housing Color | Natural |
Centerline (Pitch) | 4.5mm |
Circuit Identification Feature | With |
Agency/Standard Number | UL 1977 |
UL Flammability Rating | UL 94V-0 |
Agency/Standard | UL |
Mating Alignment | With |
Packaging Quantity | 500 |
Packaging Method | Loose Piece |
Sealable | No |
Connector System | Wire-to-Wire |
Product Type | Connector |
Connector & Contact Terminates To | Wire & Cable |
Tool-less Wire Termination | Yes |
Termination Method to Wire & Cable | Poke-In |
UV Exposure Rated | No |
Operating Temperature Range | -40 – 105°C |
PLUG, 2P LATCHED POKE-IN WTW CONN.NL Lighting Product Type: Connector Termination Method to Wire & Cable: Poke-In Connector System: Wire-to-Wire Number of Positions: 2 Centerline (Pitch): 4.5 mm Connector Poke-In Wire-to-Wire 2 | Light-N-Lok Modular Latched Plug | Part Number: 2834048-1 | Internal Number: 2834048-1 | 4.5 mm | TE Connectivity | TE Store |
PLUG, 2P LATCHED POKE-IN WTW | TTI Europe |
2 Position 16-22 AWG Natural Latched Wire to Wire Poke In Connector | Future Electronics |
Connector, Plug, Poke-In, 2Pos, 4.5Mm | Newark Electronics |
CONNECTOR, PLUG, POKE-IN, 2POS, 4.5MM | element14 |
PLUG 2P LATCHED POKE-IN WTW CONN.NL | Rapid Electronics |
PLUG 2P LATCHED POKE-IN WTW CONN.NL | Heilind Electronics |
Conn Wire to Wire PL 2 POS 4.5mm ST Cable Mount Bag | Avnet Abacus |
PLUG, 2P LATCHED POKE-IN WTW CONN.NL | TE Connectivity 2834048-1 | RS Americas |
TE Connectivity - AMP PLUG 2P LATCHED POKE-IN WTW CONN.NL | Distrelec |
Status: | Unknown |
---|---|
Series: | LIGHT-N-LOK Series |
RoHS: | Unknown |
Product Range | LIGHT-N-LOK Series |
---|---|
No. of Contacts | 2Contacts |
Gender | Plug |
Pitch Spacing | 4.5mm |
Contact Termination Type | Crimp |
No. of Rows | 1Rows |
Connector Mounting | Cable Mount |
Where can I find additional details, specifications and documents for a 2834048-1?
Additional datasheets, footprints and schematics for 2834048-1 are listed on our Part Details page. You can also find images and similar parts to 2834048-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2834048-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2834048-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2834048-1 fall under?
The 2834048-1 is listed under Connectors > Lighting Connectors > Ballast Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2834048-1 when available in the Ballast Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2834048-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2834048-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2834048-1 have stock available?
Authorised distributors including TE Store, TTI Europe, Future Electronics, Transfer Multisort Elektronik and RS have stock available or on a lead time for 2834048-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2834048-1 often in real-time on the comparison pages.
What if I can't find stock of 2834048-1?
You can fill out our help required form which you can use to request a quote for 2834048-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.