Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.17
|
No stock
|
Buy Now | |
TE Store
from US$0.12
|
37,448
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
-
|
Buy Now | |
Future Electronics
from US$0.10
|
-
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
element14
from US$0.14
|
-
|
Buy Now | |
Boersig
from US$0.13
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Termination Area Plating Material | Tin-Lead over Nickel |
---|---|
Contact Termination Area Plating Finish | Matte |
Height | 3.1mm, .122in |
Wire Size | 16 – 20AWG |
Accepts Wire Insulation Diameter Range | 2.1mm |
Operating Voltage | 300VAC |
ハウジングの色 | Natural |
UL Flammability Rating | UL 94V-0 |
Agency/Standard | UL |
UL File Number | E28476 |
Agency/Standard Number | UL 1977 |
SMT Compatible | Yes |
Packaging Method | Tape & Reel |
Connector & Contact Terminates To | Printed Circuit Board |
Connector Type | Connector Assembly |
Sealable | No |
Product Line | Poke-In |
Connector System | Wire-to-Board |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Style | Receptacle |
Product Type | Connector |
Termination Method to Printed Circuit Board | Surface Mount |
Tool-less Wire Termination | Yes |
SLIM CONTACT FOR WIRE 16-20AWG Connector System: Wire-to-Board Connector & Contact Terminates To: Printed Circuit Board Connector Height: .122 in Connector Height: 3.1 mm Termination Method to Printed Circuit Board: Surface Mount Wire-to-Board Printed Circuit Board .122" 3.1 mm | Poke-In Connector | Part Number: 2834012-3 | Internal Number: 2834012-3 | .122" | TE Connectivity | TE Store |
Slim Contact, Poke-In, 20-16Awg, Smt | Newark Electronics |
Wire to Board 16-20 AWG Non Sealable Surface Mount Slim Contact | Future Electronics |
Contact RCP Solder ST Surface Mount T/R | Avnet America |
SLIM CONTACT, POKE-IN, 20-16AWG, SMT | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Pitch Spacing | - |
---|---|
No. of Contacts | 1Contacts |
Gender | - |
Product Range | - |
Contact Termination Type | Surface Mount |
No. of Rows | - |
Contact Plating | Tin over Nickel Plated Contacts |
Where can I find additional details, specifications and documents for a 2834012-3?
Additional datasheets, footprints and schematics for 2834012-3 are listed on our Part Details page. You can also find images and similar parts to 2834012-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2834012-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2834012-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2834012-3 fall under?
The 2834012-3 is listed under Connectors > Lighting Connectors > Poke-In Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2834012-3 when available in the Poke-In Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2834012-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2834012-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2834012-3 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for 2834012-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2834012-3 often in real-time on the comparison pages.
What if I can't find stock of 2834012-3?
You can fill out our help required form which you can use to request a quote for 2834012-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.