2834010-3 Lighting Connectors by TE Connectivity

SLIM CONTACT FOR WIRE 20-24AWG

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.07

Distributor Stock
Logo for Farnell
Farnell
from US$0.11
76
in stock
Buy Now
Logo for TE Store
TE Store
from US$0.08
42,609
in stock
Buy Now
Logo for element14
element14
from US$0.14
76
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.16
47
in stock
Buy Now
Logo for RS
RS
from US$0.09
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.07
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.08
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.11
-
Buy Now
Logo for Boersig
Boersig
from US$0.10
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.08
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Contact Termination Area Plating Finish Matte
Contact Termination Area Plating Material Tin-Lead over Nickel
Height 2.45mm, .096in
Wire Size 2 – 24AWG
Accepts Wire Insulation Diameter Range 1.7mm
Operating Voltage 300VAC
ハウジングの色 Natural
UL Flammability Rating UL 94V-0
Agency/Standard UL
UL File Number E28476
Agency/Standard Number UL 1977
SMT Compatible Yes
Packaging Method Tape & Reel
Sealable No
Product Type Connector
Connector Type Connector Assembly
Connector System Wire-to-Board
Connector Style Receptacle
Connector & Contact Terminates To Printed Circuit Board
Product Line Poke-In
Glow Wire Rating Standard Part - Not Glow Wire
Termination Method to Printed Circuit Board Surface Mount
Tool-less Wire Termination Yes

Alternative Descriptions

SLIM CONTACT FOR WIRE 20-24AWG Connector System: Wire-to-Board Connector & Contact Terminates To: Printed Circuit Board Connector Height: .096 in Connector Height: 2.45 mm Termination Method to Printed Circuit Board: Surface Mount Wire-to-Board Printed Circuit Board .096" 2.45 mm | Poke-In Connector | Part Number: 2834010-3 | Internal Number: 2834010-3 | .096" | TE Connectivity | TE Store
SLIM CONTACT, POKE-IN, 24-20AWG, SMT | element14
Slim Contact, Poke-In, 24-20Awg, Smt | Newark Electronics
Slim WTB poke in PCB connector,24-22 AWG | RS
Contact RCP Solder ST Surface Mount T/R | Avnet America
SLIM CONTACT FOR WIRE 20-24AWG | TE Connectivity 2834010-3 | RS Americas


2834010-3 Connectors by Unknown

SLIM CONTACT POKE-IN 24-20AWG SMT

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Pitch Spacing -
No. of Contacts 1Contacts
Gender -
Product Range -
Contact Termination Type Surface Mount
No. of Rows -
Contact Plating Tin over Nickel Plated Contacts

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2834010-3?

Additional datasheets, footprints and schematics for 2834010-3 are listed on our Part Details page. You can also find images and similar parts to 2834010-3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2834010-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2834010-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2834010-3 fall under?

The 2834010-3 is listed under Connectors > Lighting Connectors > Poke-In Connectors.

Can I view similar or alternative parts?

You can view similar parts to 2834010-3 when available in the Poke-In Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2834010-3 you can contact the distributor directly for product support, shipping queries etc.

Is the 2834010-3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2834010-3 have stock available?

Authorised distributors including TE Store, element14, Farnell, Newark Electronics and RS have stock available or on a lead time for 2834010-3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2834010-3 often in real-time on the comparison pages.

What if I can't find stock of 2834010-3?

You can fill out our help required form which you can use to request a quote for 2834010-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay