Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.42
|
12,198
in stock
|
Buy Now | |
Avnet Asia
from US$0.15
|
25,200
in stock
|
Buy Now | |
TTI Europe
from US$0.42
|
21,000
in stock
|
Buy Now | |
TE Store
from US$0.54
|
7,683
in stock
|
Buy Now | |
Future Electronics
from US$0.44
|
-
|
Buy Now | |
Avnet America
from US$0.47
|
-
|
Buy Now | |
Farnell
from US$0.47
|
-
|
Buy Now |
Contact Termination Area Plating Finish | Matte |
---|---|
Contact Termination Area Plating Material | Tin-Lead over Nickel |
Contact Current Rating (Max) | 6A |
Wire Size | 18 – 22AWG |
Height | 4.48mm, .176in |
Accepts Wire Insulation Diameter Range | 2.1mm |
Operating Voltage | 400VAC |
Centerline (Pitch) | 4mm |
ハウジングの色 | Natural |
UL Flammability Rating | UL 94V-0 |
Agency/Standard | UL |
UL File Number | E28476 |
Agency/Standard Number | UL 1977 |
Connector Mounting Type | Board Mount |
SMT Compatible | Yes |
Packaging Method | Tape & Reel |
Connector Style | Receptacle |
Connector System | Wire-to-Board |
Connector Type | Connector Assembly |
Product Type | Connector |
Connector & Contact Terminates To | Printed Circuit Board |
Glow Wire Rating | Standard Part - Not Glow Wire |
Product Line | Poke-In |
Sealable | No |
Termination Method to Printed Circuit Board | Surface Mount |
RELEASE POKE-IN CONNECTOR 3POL | TTI Europe |
4mm releasable poke-in connector, 3P | RS |
RELEASE POKE-IN CONNECTOR_3POLES Connector System: Wire-to-Board Centerline (Pitch): 4 mm Connector & Contact Terminates To: Printed Circuit Board Connector Height: .176 in Connector Height: 4.48 mm Wire-to-Board 4 mm Printed Circuit Board .176" | Poke-In Connector & Buchanan Wiremate | Part Number: 2834006-3 | Internal Number: 2834006-3 | TE Connectivity | TE Store |
3P 18 AWG/20 AWG/22 AWG Natural SMT Right Angle Release Poke-In Connector | Future Electronics |
CONN, MOD RELEASABLE POKE-IN, RCPT, 3POS | Farnell |
Where can I find additional details, specifications and documents for a 2834006-3?
Additional datasheets, footprints and schematics for 2834006-3 are listed on our Part Details page. You can also find images and similar parts to 2834006-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2834006-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2834006-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2834006-3 fall under?
The 2834006-3 is listed under Connectors > Lighting Connectors > Poke-In Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2834006-3 when available in the Poke-In Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2834006-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2834006-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2834006-3 have stock available?
Authorised distributors including Avnet Asia, TTI Europe, RS, TE Store and Future Electronics have stock available or on a lead time for 2834006-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2834006-3 often in real-time on the comparison pages.
What if I can't find stock of 2834006-3?
You can fill out our help required form which you can use to request a quote for 2834006-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.