Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Tip Size 1 | - |
---|---|
Tip Size 2 | - |
Blade Length | 90mm |
Overall Length | 90mm |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Driver Type | 6mm |
Screwdriver Type | Phillips |
Tip Style 1 | PH1 |
Bit, Vde, Interchangeable, Ph1X90Mm | Newark Electronics |
BIT, VDE, INTERCHANGEABLE, PH1X90MM | element14 |
Where can I find additional details, specifications and documents for a 283111 PH1?
Additional datasheets, footprints and schematics for 283111 PH1 are listed on our Part Details page. You can also find images and similar parts to 283111 PH1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 283111 PH1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 283111 PH1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 283111 PH1 fall under?
The 283111 PH1 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Screwdrivers.
Can I view similar or alternative parts?
You can view similar parts to 283111 PH1 when available in the Screwdrivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 283111 PH1 you can contact the distributor directly for product support, shipping queries etc.
Is the 283111 PH1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 283111 PH1 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 283111 PH1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 283111 PH1 often in real-time on the comparison pages.
What if I can't find stock of 283111 PH1?
You can fill out our help required form which you can use to request a quote for 283111 PH1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.