Status: | Unknown |
---|---|
Series: | 2830 Series |
RoHS: | Compliant |
Shaft Type | Round Shaft |
---|---|
Shaft Diameter | 10mm |
Knob Material | Phenolic |
Knob / Dial Style | Finger Grip |
Knob Diameter | 50mm |
Product Range | 2830 Series |
RoHS Compliant | Yes |
Four Arm Clamping Knob, Phenolic, 50Mm | Newark Electronics |
50mm Diameter Thermoset Four Arm Clamping Knob M10X1.5 Projecting Stud | Davies Molding 2830EC | RS Americas |
Where can I find additional details, specifications and documents for a 2830EC?
Additional datasheets, footprints and schematics for 2830EC are listed on our Part Details page. You can also find images and similar parts to 2830EC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2830EC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2830EC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2830EC fall under?
The 2830EC is listed under Fasteners & Mechanical > Knobs & Accessories > Knobs.
Can I view similar or alternative parts?
You can view similar parts to 2830EC when available in the Knobs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2830EC you can contact the distributor directly for product support, shipping queries etc.
Is the 2830EC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 2830EC have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 2830EC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2830EC often in real-time on the comparison pages.
What if I can't find stock of 2830EC?
You can fill out our help required form which you can use to request a quote for 2830EC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.