2830954-1 Power Systems Connectors by TE Connectivity

5 TTBE X2 T100 B30

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Conductor Type Tube 100 mm – Stud 30 mm
Conductor Material Aluminum
Number of Contact Bolts 6, 4
Voltage Class ≤ 500kV
Standards ANSI/NEMA CC1-2009, IEC 62271-1
Application Type Bimetallic Tee Connector for Tubes
Outdoor Use Yes
Free of Lead, Cadmium, Heavy Metals Yes
Indoor Use Yes
Conductor Gauge Type Metric
Product Availability EMEA
Material Aluminum, Copper
Technology Bolted Bus Accessory


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2830954-1?

Additional datasheets, footprints and schematics for 2830954-1 are listed on our Part Details page. You can also find images and similar parts to 2830954-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2830954-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2830954-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2830954-1 fall under?

The 2830954-1 is listed under Power Systems > Power Systems Connectors > Mechanical Connectors.

Can I view similar or alternative parts?

You can view similar parts to 2830954-1 when available in the Mechanical Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2830954-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 2830954-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2830954-1 have stock available?

There is no stock from authorised distributors for 2830954-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2830954-1 often in real-time on the comparison pages.

What if I can't find stock of 2830954-1?

You can fill out our help required form which you can use to request a quote for 2830954-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay