28308 Hand & Workholding Tools by Wiha Tools

INSULATED SLIMLINE BLADES

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$8.19


Distributor Starting From Stock
Logo for RS Americas RS Americas US$39.28
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Tip Size 1 3mm
Blade Length 45.7mm
Overall Length 90mm
RoHS Compliant NA

Alternative Descriptions

Insulated Slimline Blades | Newark Electronics


28-308 Fuses & Fuse Accessories by MCM Audio

Status: Unknown
Series: AGC
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Specifications

Blow Characteristic Fast Acting
Fuse Current 5A
Voltage Rating VAC 250V
Fuse Size Metric 6.35mm x 31.75mm
Fuse Size Imperial 0.25" x 1.25"
Product Range AGC
Breaking Capacity Current AC 5A

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 28308?

Additional datasheets, footprints and schematics for 28308 are listed on our Part Details page. You can also find images and similar parts to 28308 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 28308 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 28308 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 28308 fall under?

The 28308 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Screwdrivers > Interchangeable Screwdrivers.

Can I view similar or alternative parts?

You can view similar parts to 28308 when available in the Interchangeable Screwdrivers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 28308 you can contact the distributor directly for product support, shipping queries etc.

Is the 28308 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 28308 have stock available?

Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for 28308.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 28308 often in real-time on the comparison pages.

What if I can't find stock of 28308?

You can fill out our help required form which you can use to request a quote for 28308 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay