Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.94
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2.10
|
500
in stock
|
Buy Now | |
Newark Electronics
from US$2.84
|
500
in stock
|
Buy Now | |
Rapid Electronics
from US$2.04
|
500
in stock
|
Buy Now | |
Chip One Stop
from US$2.52
|
500
in stock
|
Buy Now | |
Farnell
from US$4.95
|
400
in stock
|
Buy Now | |
Avnet America
from US$1.94
|
-
|
Buy Now | |
Boersig
from US$2.11
|
-
|
Buy Now |
Color | Gray |
---|---|
Body Material | PA GF |
Cable Exit Angle | 180° |
Number of Rows | 2 |
Number of Positions | 12 |
Height | .677in, 17.2mm |
Width | 31.4mm, 1.236in |
Length | 1.398in, 35.5mm |
Nominal Voltage Architecture | 24V, 12V |
Operating Voltage | 24VDC |
Centerline (Pitch) | .138in, 5.5mm, .217in, 3.5mm |
Polarized | Yes |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Serviceable | No |
Connector Position Assurance Capable | No |
Packaging Method | Box |
Packaging Quantity | 1000 |
Connector Style | Housing for male terminals |
Strain Relief | No |
Row-to-Row Spacing | 5.9mm, .232in |
Hybrid Connector | No |
Primary Locking Feature | Integrated in Housing |
Connector System | Wire-to-Wire |
Sealable | No |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
Automotive Conn 12 Pos. .070 New Gen. Assy-G |Amp Te Connectivity 282993-4 | Newark Electronics |
Automotive Conn 12 POS. .070 NEW GEN. ASSY-G | Rapid Electronics |
TE Connectivity Connector Housing Unsealed Plug 12 Position Straight Cable Mount Box | Distrelec |
AUTOMOTIVE CONNECTOR HOUSINGS | Farnell |
Connector Housing Unsealed Plug 12 Position Straight Cable Mount Box | Avnet America |
Where can I find additional details, specifications and documents for a 282993-4?
Additional datasheets, footprints and schematics for 282993-4 are listed on our Part Details page. You can also find images and similar parts to 282993-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 282993-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 282993-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 282993-4 fall under?
The 282993-4 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 282993-4 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 282993-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 282993-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 282993-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 282993-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 282993-4 often in real-time on the comparison pages.
What if I can't find stock of 282993-4?
You can fill out our help required form which you can use to request a quote for 282993-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.