282991-2 Automotive, Truck, Bus, & Off-Road Connectors by TE Connectivity

CONN.NEW GEN.F. TRUCK

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.20

Distributor Stock
Logo for Newark Electronics
Newark Electronics
from US$2.24
-
Buy Now
Logo for Avnet America
Avnet America
from US$1.20
-
Buy Now
Logo for Power and Signal Group
Power and Signal Group
-
-
Buy Now

Specifications

Body Material PA GF
Cable Exit Angle 180°
Color Black
Number of Rows 2
Number of Positions 20
Mating Tab Width .067in, 1.7mm
Height 25.6mm, 1.008in
Width 17mm, .669in
Length 1.917in, 48.7mm
Nominal Voltage Architecture 24V, 12V
Operating Voltage 24VDC
Centerline (Pitch) .138in, 3.5mm, .217in, 5.5mm
Mounting Feature Without
Terminal Position Assurance Yes
Polarized Yes
Circuit Application Signal
Serviceable No
Connector Position Assurance Capable No
Packaging Method Box
Packaging Quantity 1000
Row-to-Row Spacing .217in, 5.5mm
Connector Style Housing for female terminals
Hybrid Connector No
Primary Locking Feature Integrated in Housing
Strain Relief No
Sealable No
Connector System Wire-to-Wire
Operating Temperature Range -22 – 221°F, -30 – 105°C


Alternative Descriptions

Automotive Connectors Conn.new Gen.f. Truck |Amp Te Connectivity 282991-2 | Newark Electronics
Conn Housing PL 20 POS Crimp ST Cable Mount | Avnet America


282991-2 . Unknown Parts by Unknown

AUTOMOTIVE HOUSING 20POS RCPT PA GF

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

SVHC No SVHC (27-Jun-2018)

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 282991-2?

Additional datasheets, footprints and schematics for 282991-2 are listed on our Part Details page. You can also find images and similar parts to 282991-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 282991-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 282991-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 282991-2 fall under?

The 282991-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.

Can I view similar or alternative parts?

You can view similar parts to 282991-2 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 282991-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 282991-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 282991-2 have stock available?

Authorised distributors including Newark Electronics, Avnet America and Power and Signal Group have stock available or on a lead time for 282991-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 282991-2 often in real-time on the comparison pages.

What if I can't find stock of 282991-2?

You can fill out our help required form which you can use to request a quote for 282991-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay