Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Gray |
---|---|
Cable Exit Angle | 180° |
Body Material | PA GF |
Number of Positions | 12 |
Number of Rows | 2 |
Mating Tab Width | .071in, 1.8mm |
Width | 17mm, .669in |
Height | 25.6mm, 1.008in |
Length | 34.7mm, 1.366in |
Operating Voltage | 24VDC |
Nominal Voltage Architecture | 12V, 24V |
Centerline (Pitch) | .217in, .138in, 3.5mm, 5.5mm |
Polarized | Yes |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Circuit Application | Signal |
Serviceable | No |
Connector Position Assurance Capable | No |
Packaging Method | Box |
Packaging Quantity | 1500 |
Strain Relief | No |
Row-to-Row Spacing | .217in, 5.5mm |
Primary Locking Feature | On the Terminal |
Connector System | Wire-to-Board, Wire-to-Device |
Hybrid Connector | No |
Connector Style | Housing for female terminals |
Sealable | No |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
Where can I find additional details, specifications and documents for a 282990-4?
Additional datasheets, footprints and schematics for 282990-4 are listed on our Part Details page. You can also find images and similar parts to 282990-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 282990-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 282990-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 282990-4 fall under?
The 282990-4 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 282990-4 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 282990-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 282990-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 282990-4 have stock available?
Authorised distributors including Avnet America, RS Americas and Sager have stock available or on a lead time for 282990-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 282990-4 often in real-time on the comparison pages.
What if I can't find stock of 282990-4?
You can fill out our help required form which you can use to request a quote for 282990-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.