Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Color | Blue |
---|---|
Cable Exit Angle | 180° |
Body Material | PA GF |
Number of Positions | 6 |
Number of Rows | 2 |
Mating Tab Width | 1.8mm, .071in |
Height | 25.6mm, 1.008in |
Width | 17mm, .669in |
Length | 24.2mm, .953in |
Nominal Voltage Architecture | 24V, 12V |
Operating Voltage | 24VDC |
Centerline (Pitch) | 5.5mm, 3.5mm, .217in, .138in |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Polarized | Yes |
Circuit Application | Signal |
Serviceable | No |
Connector Position Assurance Capable | No |
Packaging Quantity | 2000 |
Packaging Method | Box |
Strain Relief | No |
Row-to-Row Spacing | 5.5mm, .217in |
Connector Style | Housing for female terminals |
Connector System | Wire-to-Wire |
Primary Locking Feature | Integrated in Housing |
Hybrid Connector | No |
Sealable | No |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
Where can I find additional details, specifications and documents for a 282989-3?
Additional datasheets, footprints and schematics for 282989-3 are listed on our Part Details page. You can also find images and similar parts to 282989-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 282989-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 282989-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 282989-3 fall under?
The 282989-3 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 282989-3 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 282989-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 282989-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 282989-3 have stock available?
There is no stock from authorised distributors for 282989-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 282989-3 often in real-time on the comparison pages.
What if I can't find stock of 282989-3?
You can fill out our help required form which you can use to request a quote for 282989-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.