Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Avnet Abacus
-
|
-
|
Buy Now |
Color | White |
---|---|
Body Material | PA GF |
Cable Exit Angle | 180° |
Number of Rows | 2 |
Number of Positions | 6 |
Mating Tab Width | 1.8mm, .071in |
Width | 17mm, .669in |
Height | 25.6mm, 1.008in |
Length | .953in, 24.2mm |
Nominal Voltage Architecture | 24V, 12V |
Operating Voltage | 24VDC |
Centerline (Pitch) | 5.5mm, .138in, 3.5mm, .217in |
Mounting Feature | Without |
Polarized | Yes |
Terminal Position Assurance | Yes |
Circuit Application | Signal |
Serviceable | No |
Connector Position Assurance Capable | No |
Packaging Quantity | 2000 |
Packaging Method | Carton |
Sealable | No |
Primary Locking Feature | Integrated in Housing |
Hybrid Connector | No |
Connector System | Wire-to-Wire |
Row-to-Row Spacing | .217in, 5.5mm |
Connector Style | Housing for female terminals |
Strain Relief | No |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
AMP282989-1 | Avnet Abacus |
Where can I find additional details, specifications and documents for a 282989-1?
Additional datasheets, footprints and schematics for 282989-1 are listed on our Part Details page. You can also find images and similar parts to 282989-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 282989-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 282989-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 282989-1 fall under?
The 282989-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 282989-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 282989-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 282989-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 282989-1 have stock available?
Authorised distributors including Avnet Abacus have stock available or on a lead time for 282989-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 282989-1 often in real-time on the comparison pages.
What if I can't find stock of 282989-1?
You can fill out our help required form which you can use to request a quote for 282989-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.