Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Mounting & Retention Accessory Type | Polarization Key |
---|---|
Plastic & Resin Material Type | Polyamide |
Connector System | Wire-to-Board |
End Stop Mount Type | Direct |
Connector & Contact Terminates To | Printed Circuit Board |
Plzn.key,termi-Blok Hdr A |Amp Te Connectivity 282970-1 | Newark Electronics |
Buchanan Series 0197 500 mm Vertical Through Hole Euro Style | Future Electronics |
Connector Accessories Polarization Key | Avnet America |
Special Order: PLZN.KEY,TERMI-BLOK HDR A Mounting & Retention Accessory Type: Polarization Key Product Length: .314 in Product Length: 8 mm Operating Temperature Range: 0 – 230 °F Operating Temperature Range: 0 – 110 °C Polarization Key .314" | Terminal Block & Strip Mounting & Retention Accessories | Part Number: 282970-1 | Internal Number: 282970-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 282970-1?
Additional datasheets, footprints and schematics for 282970-1 are listed on our Part Details page. You can also find images and similar parts to 282970-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 282970-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 282970-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 282970-1 fall under?
The 282970-1 is listed under Connectors > Terminal Blocks & Strips > Terminal Block & Strip Accessories > Terminal Block & Strip Mounting & Retention Accessories.
Can I view similar or alternative parts?
You can view similar parts to 282970-1 when available in the Terminal Block & Strip Mounting & Retention Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 282970-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 282970-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 282970-1 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, TE Store and Farnell have stock available or on a lead time for 282970-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 282970-1 often in real-time on the comparison pages.
What if I can't find stock of 282970-1?
You can fill out our help required form which you can use to request a quote for 282970-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.