2829493-1 Copper Cable Assemblies by TE Connectivity

CABLE ASSY, NECTOR M, 5P SOK, UL

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$21.10

Distributor Stock
Logo for Distrelec
Distrelec
from US$26.94
49
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$24.44
49
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$25.53
49
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$21.10
49
in stock
Buy Now
Logo for Farnell
Farnell
from US$26.42
40
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$21.38
-
Buy Now
Logo for RS Americas
RS Americas
from US$23.81
-
Buy Now

Specifications

Cover Color Black
Wire Color Black
Number of Positions 5
Keyed Yes
Cable Assembly Length 24.02in, 610mm
Voltage Rating 600VAC
Housing Color Black
Connector Type (End A) Socket
Product Line NECTOR M
Sealed No
Product Type Cable Assembly

Alternative Descriptions

Cable Assy, Nector M, 5P Sok, Ul |Amp Te Connectivity 2829493-1 | Newark Electronics
Lighting Cables CABLE ASSY 5P SOK UL | Rapid Electronics
TE Connectivity Cable Assembly 14 5C SEOOW 0.6096m 14AWG | Distrelec
LOW VOLTAGE LIGHTING CABLES | Farnell
Cable Assembly 14/5C SEOOW 0.6096m 14AWG 5POS Circular SKT | Avnet America
CABLE ASSY, NECTOR M, 5P SOK, UL | TE Connectivity 2829493-1 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2829493-1?

Additional datasheets, footprints and schematics for 2829493-1 are listed on our Part Details page. You can also find images and similar parts to 2829493-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2829493-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2829493-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2829493-1 fall under?

The 2829493-1 is listed under Cable Assemblies > Copper Cable Assemblies > Lighting Cable Assemblies.

Can I view similar or alternative parts?

You can view similar parts to 2829493-1 when available in the Lighting Cable Assemblies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2829493-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 2829493-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2829493-1 have stock available?

Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2829493-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2829493-1 often in real-time on the comparison pages.

What if I can't find stock of 2829493-1?

You can fill out our help required form which you can use to request a quote for 2829493-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay