Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.70
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$14.24
|
52
in stock
|
Buy Now | |
Newark Electronics
from US$13.63
|
52
in stock
|
Buy Now | |
Rapid Electronics
from US$17.02
|
52
in stock
|
Buy Now | |
Chip One Stop
from US$10.90
|
52
in stock
|
Buy Now | |
Future Electronics
from US$8.07
|
1
in stock
|
Buy Now | |
Avnet America
from US$6.70
|
-
|
Buy Now | |
RS Americas
from US$7.86
|
-
|
Buy Now |
Wire Color | Black |
---|---|
Number of Positions | 5 |
Keyed | Yes |
Cable Assembly Length | 396.2mm, 15.6in |
Voltage Rating | 600VAC |
Housing Color | Black |
Agency/Standard | UL |
Product Line | NECTOR M |
Sealed | Yes |
Connector Type (End A) | Panel Mount Plug |
Product Type | Cable Assembly |
Lighting Cables Sealed, 3P Pin Ul, Sgl Ended |Amp Te Connectivity 2829471-1 | Newark Electronics |
NECTOR M SEALED 3P PIN UL SGL ENDED | Rapid Electronics |
TE Connectivity Cable Assembly Wire 0.381m 18AWG Power 3 | Distrelec |
NECTOR M 3 Position Plug 396.2 mm Single Ended Lighting Cable Assembly | Future Electronics |
NECTOR M, SEALED, 3P PIN, UL, SGL ENDED | TE Connectivity 2829471-1 | RS Americas |
Where can I find additional details, specifications and documents for a 2829471-1?
Additional datasheets, footprints and schematics for 2829471-1 are listed on our Part Details page. You can also find images and similar parts to 2829471-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2829471-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2829471-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2829471-1 fall under?
The 2829471-1 is listed under Cable Assemblies > Copper Cable Assemblies > Lighting Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 2829471-1 when available in the Lighting Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2829471-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2829471-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2829471-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Future Electronics have stock available or on a lead time for 2829471-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2829471-1 often in real-time on the comparison pages.
What if I can't find stock of 2829471-1?
You can fill out our help required form which you can use to request a quote for 2829471-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.