Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$19.70
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$29.01
|
50
in stock
|
Buy Now | |
Newark Electronics
from US$23.13
|
50
in stock
|
Buy Now | |
Rapid Electronics
from US$25.03
|
50
in stock
|
Buy Now | |
Chip One Stop
from US$19.70
|
50
in stock
|
Buy Now | |
Farnell
from US$25.91
|
40
in stock
|
Buy Now | |
Avnet America
from US$20.92
|
-
|
Buy Now | |
RS Americas
from US$24.52
|
-
|
Buy Now |
Cover Color | Black |
---|---|
Wire Color | Black |
Number of Positions | 5 |
Keyed | Yes |
Cable Assembly Length | 24.02in, 610mm |
Voltage Rating | 600VAC |
Connector Type (End A) | Socket |
Product Line | NECTOR M |
Product Type | Cable Assembly |
Sealed | Yes |
Nector M, Sealed 3P Sckt, Sgl Ended, Har |Amp Te Connectivity 2829465-1 | Newark Electronics |
Lighting Cables SEALED 3P SCKT SGL ENDED HAR | Rapid Electronics |
TE Connectivity NECTOR M 3 Position Socket 610 mm Sealed | Distrelec |
LOW VOLTAGE LIGHTING CABLES | Farnell |
Cable Assembly 14/5 H07RN-F 0.61m 16AWG 3POS Circular SKT | Avnet America |
NECTOR M, SEALED 3P SCKT, SGL ENDED, HAR | TE Connectivity 2829465-1 | RS Americas |
Where can I find additional details, specifications and documents for a 2829465-1?
Additional datasheets, footprints and schematics for 2829465-1 are listed on our Part Details page. You can also find images and similar parts to 2829465-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2829465-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2829465-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2829465-1 fall under?
The 2829465-1 is listed under Cable Assemblies > Copper Cable Assemblies > Lighting Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 2829465-1 when available in the Lighting Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2829465-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2829465-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2829465-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2829465-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2829465-1 often in real-time on the comparison pages.
What if I can't find stock of 2829465-1?
You can fill out our help required form which you can use to request a quote for 2829465-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.