Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$27.54
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$38.39
|
44
in stock
|
Buy Now | |
Newark Electronics
from US$32.80
|
44
in stock
|
Buy Now | |
Rapid Electronics
from US$37.27
|
44
in stock
|
Buy Now | |
Chip One Stop
from US$28.90
|
44
in stock
|
Buy Now | |
Farnell
from US$38.58
|
36
in stock
|
Buy Now | |
Avnet America
from US$27.54
|
-
|
Buy Now | |
RS Americas
from US$29.85
|
-
|
Buy Now |
Wire Color | Black |
---|---|
Keyed | Yes |
Number of Positions | 5 |
Cable Assembly Length | 1219.2mm, 48in |
Voltage Rating | 600VAC |
Operating Voltage Reference | AC |
Housing Color | Black |
Sealed | Yes |
Connector Type (End A) | Plug |
Product Line | NECTOR M |
Connector Type (End B) | Socket |
Product Type | Cable Assembly |
Nector M, Sealed 3P Pin - 3P Skt, Ul |Amp Te Connectivity 2829461-1 | Newark Electronics |
Lighting Cables SEALED 3P PIN 3P SKT UL | Rapid Electronics |
TE Connectivity Cable Assembly Patch Cable 1.219m Circul | Distrelec |
LOW VOLTAGE LIGHTING CABLES | Farnell |
NECTOR M, SEALED 3P PIN-3- SKT, UL | TE Connectivity 2829461-1 | RS Americas |
Where can I find additional details, specifications and documents for a 2829461-1?
Additional datasheets, footprints and schematics for 2829461-1 are listed on our Part Details page. You can also find images and similar parts to 2829461-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2829461-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2829461-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2829461-1 fall under?
The 2829461-1 is listed under Cable Assemblies > Copper Cable Assemblies > Lighting Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 2829461-1 when available in the Lighting Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2829461-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2829461-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2829461-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2829461-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2829461-1 often in real-time on the comparison pages.
What if I can't find stock of 2829461-1?
You can fill out our help required form which you can use to request a quote for 2829461-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.