Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Wire Color | Black |
---|---|
Cover Color | Black |
Number of Positions | 3 |
Keyed | Yes |
Cable Assembly Length | 48in, 1219.2mm |
Operating Voltage Reference | AC |
Voltage Rating | 600VAC |
Housing Color | Black |
Connector Type (End B) | Socket |
Sealed | Yes |
Connector Type (End A) | Plug |
Product Line | NECTOR M |
Product Type | Cable Assembly |
NECTOR M SEALED, 3P PIN - 3P SCKT, HAR | TE Connectivity 2829460-1 | RS Americas |
Cable Assembly 14/5 H07RN-F 1.219m 14AWG 3POS Circular to 3POS Circular PL-SKT | Avnet America |
Where can I find additional details, specifications and documents for a 2829460-1?
Additional datasheets, footprints and schematics for 2829460-1 are listed on our Part Details page. You can also find images and similar parts to 2829460-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2829460-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2829460-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2829460-1 fall under?
The 2829460-1 is listed under Cable Assemblies > Copper Cable Assemblies > Lighting Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 2829460-1 when available in the Lighting Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2829460-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2829460-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2829460-1 have stock available?
Authorised distributors including Chip One Stop, RS Americas and Avnet America have stock available or on a lead time for 2829460-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2829460-1 often in real-time on the comparison pages.
What if I can't find stock of 2829460-1?
You can fill out our help required form which you can use to request a quote for 2829460-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.