Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Product Orientation | Vertical |
---|---|
Primary Product Color | White |
Marker Details | 1 -< 10 (x10) |
Number of Positions | 10 |
Centerline (Pitch) | 5.08mm, 5mm, .2in, .197in |
For Use with Block or Strip Style | EUROSTYLE |
Packaging Quantity | 1000 |
Label Material | Self-Adhesive Cotton Stain |
Marking Product Type | Label |
Cavity Identif.label 10P.5/5,0 Rohs Compliant: Yes |Buchanan Te Connectivity 282928-1 | Newark Electronics |
Connector Accessories Label | Avnet America |
Special Order: CAVITY IDENTIF.LABEL 10P.5/5,0 Marking Product Type: Label Pre-Printed Mark Details: 1 -> 10 (x10) Primary Product Color: White Product Orientation: Vertical UL Flammability Rating: UL 94V-0 Label 1 -> 10 (x10) White Vertical | Terminal Block & Strip Marking Accessories | Part Number: 282928-1 | Internal Number: 282928-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 282928-1?
Additional datasheets, footprints and schematics for 282928-1 are listed on our Part Details page. You can also find images and similar parts to 282928-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 282928-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 282928-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 282928-1 fall under?
The 282928-1 is listed under Connectors > Terminal Blocks & Strips > Terminal Block & Strip Accessories > Terminal Block & Strip Marking Accessories.
Can I view similar or alternative parts?
You can view similar parts to 282928-1 when available in the Terminal Block & Strip Marking Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 282928-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 282928-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 282928-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TE Store, Farnell and Avnet Abacus have stock available or on a lead time for 282928-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 282928-1 often in real-time on the comparison pages.
What if I can't find stock of 282928-1?
You can fill out our help required form which you can use to request a quote for 282928-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.