Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Interlock | With |
---|---|
Stacked Levels | Level 1/Level 2 |
Number of Positions | 24 |
Stacking Configuration | Side Stackable |
Wire Entry Angle | Side |
Closed End | Without |
Number of Rows | 2 |
Contact Mount | Through Hole |
Contact Base Material | Brass |
Contact Current Rating (Max) | 24A |
Contact Mating Area Plating Material | Tin |
PCB Tail Length | .157in, 4mm |
Wire Size | 30 – 12AWG, .05 – 3mm² |
Voltage | 300VAC |
Current Rating (Max) | 24A |
Housing Material | PA 6.6 |
Centerline (Pitch) | 5.08mm, .2in |
Housing Color | Green |
Marking Color | Black |
Mounting Angle | Vertical |
Screw Flange | Without |
Screwless Terminal Block | Yes |
Screw Material | Brass |
Connector Mounting Type | Board Mount |
Screw Plating Material | Nickel |
Screw Size | M3 |
Circuit Application | Power & Signal |
Comment | 20A Field Wiring. Black ink marking. |
Packaging Quantity | 400 |
Block Type | PCB Mount |
Connector Style | Header |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Wire-to-Board |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Termi-Blok Pcb Mount,5.08 Mm |Amp Te Connectivity 282909-4 | Newark Electronics |
Conn Terminal Block 48 POS 5.08mm Solder ST Thru-Hole | Avnet America |
Special Order: TERMI-BLOK PCB MOUNT,5.08 MM Terminal Block Connector Type: Header Connector System: Wire-to-Board Number of Positions: 24 Centerline (Pitch): .2 in Centerline (Pitch): 5.08 mm Header Wire-to-Board 24 .2" | PCB Terminal Block | Part Number: 282909-4 | Internal Number: 282909-4 | .2" | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 282909-4?
Additional datasheets, footprints and schematics for 282909-4 are listed on our Part Details page. You can also find images and similar parts to 282909-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 282909-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 282909-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 282909-4 fall under?
The 282909-4 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 282909-4 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 282909-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 282909-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 282909-4 have stock available?
Authorised distributors including Newark Electronics, Avnet America and TE Store have stock available or on a lead time for 282909-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 282909-4 often in real-time on the comparison pages.
What if I can't find stock of 282909-4?
You can fill out our help required form which you can use to request a quote for 282909-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.