282905-2 Terminal Blocks & Strips by TE Connectivity

TERMI-BLOK PCB MOUNT 3RD 2P.5,

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.17

Distributor Stock
Logo for Farnell
Farnell
from US$1.37
No stock
Buy Now
Logo for TE Store
TE Store
from US$2.58
1,995
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.34
-
Buy Now
Logo for Avnet America
Avnet America
from US$1.17
-
Buy Now

Specifications

Interlock With
Number of Rows 1
Stacked Levels Level 3
Wire Entry Angle Side
Stacking Configuration Side Stackable
Number of Positions 2
Closed End Without
Contact Mating Area Plating Material Tin
Contact Mount Through Hole
Contact Current Rating (Max) 17.5A
Contact Base Material Brass
PCB Tail Length 3.8mm, .15in
Wire Size .05 – 3mm², 30 – 12AWG
Voltage 300VAC
Current Rating (Max) 17.5A
Housing Material PA 66
Centerline (Pitch) .2in, 5.08mm
Housing Color Green
Screw Size M3
Connector Mounting Type Board Mount
Screw Flange Without
Screwless Terminal Block Yes
Screw Material Brass
Screw Plating Material Nickel
Mounting Angle Vertical
Circuit Application Power & Signal
Comment 15A Field Wiring
Packaging Quantity 250
Packaging Method Box
Wire Protection With
Connector Style Header
Header Type Shrouded
Connector System Wire-to-Board
Block Type PCB Mount
Connector & Contact Terminates To Printed Circuit Board
Operating Temperature Range -40 – 248°F, -40 – 120°C

Compatible Parts


Alternative Descriptions

TERMI-BLOK PCB MOUNT 3RD 2P.5, Terminal Block Connector Type: Header Connector System: Wire-to-Board Number of Positions: 2 Centerline (Pitch): .2 in Centerline (Pitch): 5.08 mm Header Wire-to-Board 2 .2" | PCB Terminal Block | Part Number: 282905-2 | Internal Number: 282905-2 | .2" | TE Connectivity | TE Store
Termi-Blok Pcb Mount 3Rd 2P.5, Rohs Compliant: Yes |Buchanan Te Connectivity 282905-2 | Newark Electronics
Conn Terminal Block 2 POS 5.08mm Solder ST Thru-Hole | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 282905-2?

Additional datasheets, footprints and schematics for 282905-2 are listed on our Part Details page. You can also find images and similar parts to 282905-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 282905-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 282905-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 282905-2 fall under?

The 282905-2 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.

Can I view similar or alternative parts?

You can view similar parts to 282905-2 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 282905-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 282905-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 282905-2 have stock available?

Authorised distributors including TE Store, Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 282905-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 282905-2 often in real-time on the comparison pages.

What if I can't find stock of 282905-2?

You can fill out our help required form which you can use to request a quote for 282905-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay