282900-3 Part Information

Details for 282900-3 by TE Connectivity

Connectors>Terminal Blocks & Strips>PCB Terminal Blocks

Part Downloads

Featured content from Farnell

Part Specifications

Interlock With
Number of Rows 1
Stacked Levels Level 2
Wire Entry Angle Side
Stacking Configuration Side Stackable
Number of Positions 2
Closed End Without
Contact Base Material Brass
Contact Current Rating (Max) 17.5A
Contact Mating Area Plating Material Tin
Contact Mount Through Hole
PCB Tail Length .15in, 3.8mm
Wire Size 30 – 12AWG, .05 – 3mm²
Current Rating (Max) 17.5A
Voltage 300VAC
Centerline (Pitch) .197in, 5mm
Housing Material PA 66
Housing Color Green
Connector Mounting Type Board Mount
Screw Plating Material Nickel
Screw Material Brass
Screwless Terminal Block Yes
Screw Size M3
Mounting Angle Vertical
Screw Flange Without
Circuit Application Power & Signal
Comment 15A Field Wiring
Packaging Quantity 175
Packaging Method Box
Connector System Wire-to-Board
Connector Style Header
Wire Protection With
Header Type Header Only
Block Type PCB Mount
Connector & Contact Terminates To Printed Circuit Board
Operating Temperature Range -40 – 105°C, -40 – 221°F
Wave solder capable to 265°C
Status: Active
Product Code: 7742
Global Product Line: 124
GPL Description: Industrial

Compatible Parts

Alternative Part Descriptions

  • TERMI-BLOK PCB MOUNT 2ND 3P. 5 ROHS COMPLIANT: YES | Newark Electronics
  • TERMI-BLOK PCB MOUNT 2ND 3P. 5 | Future Electronics EMEA
  • Conn Terminal Block 3 POS 5mm Solder ST Thru-Hole 17.5A/Contact | Avnet America
  • Conn Terminal Block 3 POS 5mm Solder ST Thru-Hole 17.5A/Contact | Avnet Europe
  • TERMI-BLOK PCB MOUNT 2ND 3P. 5 Terminal Block Connector Type: Header Connector System: Wire-to-Board Number of Positions: 2 Centerline (Pitch): 5 mm Centerline (Pitch): .197 in Header Wire-to-Board 2 5 mm | PCB Terminal Block | Part Number: 282900-3 | Internal Number: 282900-3 | TE Connectivity | TE Store
  • TERMI-BLOK PCB MOUNT 2ND 3P. 5 | TTI Europe

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 282900-3?

Additional datasheets, footprints and schematics for 282900-3 are listed in our Part Details tab. You can also find the 282900-3 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 282900-3 in the Pricing & Inventory tab next to part details. You can view 282900-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 282900-3 fall under?

The 282900-3 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.

Can I view similar or alternative parts?

You can view similar parts to 282900-3 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 282900-3 you can contact the distributor directly for product support, shipping queries etc.

Is the 282900-3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 282900-3 have stock available?

Authorised distributors including Newark Electronics, Future Electronics EMEA, Avnet America, Avnet Europe and TE Store have stock available or on a lead time for 282900-3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 282900-3 often in real-time on the comparison pages.

What if I can't find stock of 282900-3?

You can fill out our help required form which you can use to request a quote for 282900-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 282900-3

Loading...
Loading Results for 282900-3