Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.34
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$11.39
|
No stock
|
Buy Now | |
TE Store
from US$17.30
|
245
in stock
|
Buy Now | |
Newark Electronics
from US$13.29
|
15
in stock
|
Buy Now | |
Rapid Electronics
from US$12.07
|
15
in stock
|
Buy Now | |
Chip One Stop
from US$13.60
|
15
in stock
|
Buy Now | |
Distrelec
from US$17.44
|
15
in stock
|
Buy Now | |
Avnet America
from US$10.34
|
-
|
Buy Now | |
Boersig
from US$11.45
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Interlock | With |
---|---|
Number of Positions | 3 |
Closed End | Without |
Number of Rows | 3 |
Stacking Configuration | Side Stackable |
Stacked Levels | Level 1/Level 2/Level 3 |
Wire Entry Angle | Side |
Contact Mating Area Plating Material | Tin |
Contact Mount | Through Hole |
Contact Current Rating (Max) | 17.5A |
Contact Base Material | Brass |
PCB Tail Length | .15in, 3.8mm |
Wire Size | .05 – 3mm², 30 – 12AWG |
Current Rating (Max) | 17.5A |
Voltage | 300VAC |
Centerline (Pitch) | 5.08mm, .2in |
Housing Color | Green |
Housing Material | PA 6.6 |
Screw Size | M3 |
Mounting Angle | Vertical |
Screw Plating Material | Nickel |
Connector Mounting Type | Board Mount |
Screw Flange | Without |
Screwless Terminal Block | Yes |
Screw Material | Brass |
Circuit Application | Power & Signal |
Comment | 15A Field Wiring |
Packaging Quantity | 75 |
Block Type | PCB Mount |
Wire Protection | With |
Connector Style | Header |
Connector System | Wire-to-Board |
Header Type | Header Only |
Connector & Contact Terminates To | Printed Circuit Board |
Operating Temperature Range | -40 – 120°C, -40 – 248°F |
TERMI-BLOK PCB MOUNT 3LVL3P.5, Terminal Block Connector Type: Header Connector System: Wire-to-Board Number of Positions: 3 Centerline (Pitch): .2 in Centerline (Pitch): 5.08 mm Header Wire-to-Board 3 .2" | PCB Terminal Block | Part Number: 282897-3 | Internal Number: 282897-3 | .2" | TE Connectivity | TE Store |
Fixed Terminal Blocks Rcpt Wire 3P Vert |Amp Te Connectivity 282897-3 | Newark Electronics |
Fixed Terminal Blocks RCPT WIRE 3P VERT | Rapid Electronics |
TE Connectivity - AMP PCB TERMI-BLOK PCB MOUNT 3LVL3P.5 | Distrelec |
WIRE-TO-BOARD TERMINAL BLOCKS | Farnell |
Conn Terminal Block 9 POS 5.08mm Solder ST Thru-Hole 17.5A/Contact | Avnet America |
Where can I find additional details, specifications and documents for a 282897-3?
Additional datasheets, footprints and schematics for 282897-3 are listed on our Part Details page. You can also find images and similar parts to 282897-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 282897-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 282897-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 282897-3 fall under?
The 282897-3 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 282897-3 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 282897-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 282897-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 282897-3 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 282897-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 282897-3 often in real-time on the comparison pages.
What if I can't find stock of 282897-3?
You can fill out our help required form which you can use to request a quote for 282897-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.