282888-2 Terminal Blocks & Strips by TE Connectivity

TERMI-BLOK PCB MOUNT 1&2 2P. 5

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.64

Distributor Stock
Logo for Farnell
Farnell
from US$1.64
No stock
Buy Now
Logo for TE Store
TE Store
from US$3.40
471
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.65
-
Buy Now
Logo for Avnet America
Avnet America
from US$1.80
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Interlock With
Wire Entry Angle Side
Number of Positions 2
Stacking Configuration Side Stackable
Closed End Without
Stacked Levels Level 1/Level 2
Number of Rows 2
Contact Mount Through Hole
Contact Base Material Brass
Contact Current Rating (Max) 17.5A
Contact Mating Area Plating Material Tin
PCB Tail Length 3.8mm, .15in
Wire Size .05 – 3mm², 30 – 12AWG
Current Rating (Max) 17.5A
Voltage 300VAC
Housing Material PA 66
Housing Color Green
Centerline (Pitch) 5mm, .197in
Marking Color White
Screw Flange Without
Connector Mounting Type Board Mount
Screw Size M3
Screw Plating Material Nickel
Screw Material Brass
Screwless Terminal Block Yes
Mounting Angle Vertical
Circuit Application Power & Signal
Comment 15A Field Wiring
Packaging Method Box
Packaging Quantity 250
Connector Style Header
Connector & Contact Terminates To Printed Circuit Board
Connector System Wire-to-Board
Block Type Stacking w/interlock
Operating Temperature Range -40 – 110°C, -40 – 230°F

Compatible Parts


Alternative Descriptions

TERMI-BLOK PCB MOUNT 1&2 2P. 5 Terminal Block Connector Type: Header Connector System: Wire-to-Board Number of Positions: 2 Centerline (Pitch): .197 in Centerline (Pitch): 5 mm Header Wire-to-Board 2 .197" | PCB Terminal Block | Part Number: 282888-2 | Internal Number: 282888-2 | .197" | TE Connectivity | TE Store
Termi-Blok Pcb Mount 1&2 2P. 5 |Amp Te Connectivity 282888-2 | Newark Electronics
Conn Terminal Block 2 POS Solder ST Thru-Hole 17.5A/Contact | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 282888-2?

Additional datasheets, footprints and schematics for 282888-2 are listed on our Part Details page. You can also find images and similar parts to 282888-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 282888-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 282888-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 282888-2 fall under?

The 282888-2 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.

Can I view similar or alternative parts?

You can view similar parts to 282888-2 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 282888-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 282888-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 282888-2 have stock available?

Authorised distributors including TE Store, Newark Electronics, Avnet America, Farnell and Avnet Abacus have stock available or on a lead time for 282888-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 282888-2 often in real-time on the comparison pages.

What if I can't find stock of 282888-2?

You can fill out our help required form which you can use to request a quote for 282888-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay