282858-3 Terminal Blocks & Strips by TE Connectivity

TERMI-BLOK PCB MOUNT 90 3P.

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.06

Distributor Stock
Logo for Newark
Newark
from US$1.06
No stock
Buy Now
Logo for TE Store
TE Store
from US$2.04
1,114
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$1.08
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Interlock With
Number of Positions 3
Number of Rows 1
Stacked Levels Without
Wire Entry Angle Side
Stacking Configuration Side Stackable
Closed End Without
Threaded Flange Without
Contact Current Rating (Max) 24A
Contact Base Material Brass
Contact Mount Through Hole
Contact Mating Area Plating Material Tin
Wire Size 30 – 12AWG, .05 – 3mm²
PCB Tail Length 3.5mm, .138in
Voltage 600VAC
Current Rating (Max) 24A
Centerline (Pitch) 10mm, .394in
Housing Material PA 66
Housing Color Green
Mounting Angle Straight
Screw Plating Material Nickel
Connector Mounting Type Board Mount
Screw Material Brass
Screw Flange Without
Screwless Terminal Block No
Screw Size M3
Circuit Application Power & Signal
Comment 20A Field Wiring
Packaging Method Box
Packaging Quantity 150
Connector & Contact Terminates To Printed Circuit Board
Connector Style Header
Block Type Stacking w/interlock
Connector System Wire-to-Board
Wire Protection With
Operating Temperature Range -40 – 110°C, -40 – 230°F

Compatible Parts


Alternative Descriptions

TERMI-BLOK PCB MOUNT 90 3P. Terminal Block Connector Type: Header Connector System: Wire-to-Board Number of Positions: 3 Centerline (Pitch): .394 in Centerline (Pitch): 10 mm Header Wire-to-Board 3 .394" | PCB Terminal Block | Part Number: 282858-3 | Internal Number: 282858-3 | .394" | TE Connectivity | TE Store
Termi-Blok Pcb Mount 90 3P. Rohs Compliant: Yes |Buchanan Te Connectivity 282858-3 | Newark Electronics
Conn Terminal Block F 3 POS 10mm Solder ST Thru-Hole 24A/Contact | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 282858-3?

Additional datasheets, footprints and schematics for 282858-3 are listed on our Part Details page. You can also find images and similar parts to 282858-3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 282858-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 282858-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 282858-3 fall under?

The 282858-3 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.

Can I view similar or alternative parts?

You can view similar parts to 282858-3 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 282858-3 you can contact the distributor directly for product support, shipping queries etc.

Is the 282858-3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 282858-3 have stock available?

Authorised distributors including TE Store, Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for 282858-3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 282858-3 often in real-time on the comparison pages.

What if I can't find stock of 282858-3?

You can fill out our help required form which you can use to request a quote for 282858-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay