Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.72
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.77
|
398
in stock
|
Buy Now | |
TE Store
from US$1.36
|
516
in stock
|
Buy Now | |
Newark Electronics
from US$0.99
|
398
in stock
|
Buy Now | |
Rapid Electronics
from US$0.73
|
398
in stock
|
Buy Now | |
Chip One Stop
from US$0.81
|
398
in stock
|
Buy Now | |
Avnet America
from US$0.72
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Interlock | With |
---|---|
Number of Rows | 1 |
Closed End | Without |
Stacked Levels | Without |
Number of Positions | 2 |
Wire Entry Angle | Top |
Contact Current Rating (Max) | 17.5A |
Contact Mating Area Plating Material | Tin |
Contact Mount | Through Hole |
Contact Base Material | Brass |
Wire Size | .05 – 3mm², 30 – 12AWG |
PCB Tail Length | .142in, 3.6mm |
Current Rating (Max) | 17.5A |
Voltage | 600VAC |
Centerline (Pitch) | 10mm, .394in |
Housing Color | Green |
Housing Material | PA 66 |
Screwless Terminal Block | Yes |
Screw Size | M3 |
Screw Plating Material | Nickel |
Connector Mounting Type | Board Mount |
Screw Flange | Without |
Screw Material | Brass |
Mounting Angle | Right Angle |
Circuit Application | Power & Signal |
Packaging Method | Box |
Packaging Quantity | 200 |
Block Type | PCB Mount |
Connector System | Wire-to-Board |
Wire Protection | With |
Connector Style | Header |
Header Type | Header Only |
Connector & Contact Terminates To | Printed Circuit Board |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
TERMI-BLOK PCB MOUNT 180 2P. Terminal Block Connector Type: Header Connector System: Wire-to-Board Number of Positions: 2 Centerline (Pitch): .394 in Centerline (Pitch): 10 mm Header Wire-to-Board 2 .394" | PCB Terminal Block | Part Number: 282852-2 | Internal Number: 282852-2 | .394" | TE Connectivity | TE Store |
Fixed Terminal Blocks Termi-Blok Pcb Mount 180 |Amp Te Connectivity 282852-2 | Newark Electronics |
Fixed Terminal Blocks TERMI-BLOK PCB MOUNT 180 | Rapid Electronics |
TE Connectivity TERMI-BLOK PCB MOUNT 180 2P. Fixed Termi | Distrelec |
Conn Terminal Block 2 POS 10mm Solder RA Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a 282852-2?
Additional datasheets, footprints and schematics for 282852-2 are listed on our Part Details page. You can also find images and similar parts to 282852-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 282852-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 282852-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 282852-2 fall under?
The 282852-2 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 282852-2 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 282852-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 282852-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 282852-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 282852-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 282852-2 often in real-time on the comparison pages.
What if I can't find stock of 282852-2?
You can fill out our help required form which you can use to request a quote for 282852-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.